EN
  • EN
  • DE

35505-6000-B0MGF

Part No 35505-6000-B0MGF
Manufacturer 3M
Catalog Rectangular Connectors - Free Hanging, Panel Mount
Description CONN SOCKET 5POS IDC 20AWG GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Socket
Contact Type Female Socket
Number of Positions 5
Pitch 0.118" (3.00mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Fastening Type Latch Lock
Cable Termination IDC
Wire Type Discrete
Wire Gauge 20 AWG
Contact Finish Gold
Contact Finish Thickness 20.0µin (0.51µm)
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1626440-35505-6000-B0MGF
Ultra Librarian 3D Model Ultra Librarian 35505-6000-B0MGF CAD Model

Description

N

You May Also Be Interested in

Amphenol Sine Systems Corp
CONN PLUG 12POS CRIMP 16-18AWG
Need more? Email Us
TE Connectivity
IN-LINE RECP
Need more? Email Us
Harwin Inc.
CONN RECEPT 2MM
Need more? Email Us
Omron
CONN PLUG 3POS IDC 20-28AWG GOLD
Need more? Email Us
AVX Corp/Kyocera Corp
CONN JUNCT 5POS POKE-IN 18-24AWG
Need more? Email Us
3M
CONN RCPT 10P IDC 22-24AWG GOLD
Need more? Email Us
3M
CONN RCPT 10P IDC 22-24AWG GOLD
Need more? Email Us
Omron
CONN PLUG 4POS IDC 20-28AWG GOLD
Need more? Email Us
TE Connectivity
I/O CONN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess