EN
  • EN
  • DE

3600B/14-100

Part No 3600B/14-100
Manufacturer 3M
Catalog Multiple Conductor Cables
Description MULTI-PAIR 14CON 28AWG BEI 100'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1209536-3600B/14-100
Manufacturer 3M
Category Cables, Wires- Multiple Conductor Cables
Package Spool
Product Status Active
Cable Type Multi-Pair
Number of Conductors 14 (7 Pair Twisted)
Conductor Strand 7/36
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.220" (5.59mm)
Ultra Librarian 3D Model Ultra Librarian 3600B/14-100 CAD Model

Description

• Meets external wiring requirements of National Electrical Code, Article 725 (CL2) • 28 AWG stranded wire provides flexibility • Twisted pairs reduce crosstalk for balanced drive applications<br /> • Dual shielding with aluminum film foil and copper braid provides excellent EMI/ESD protection<br /> • Wires are color coded for easy identification • 35 db average shielding effectiveness • RoHS Compliant. See the Regulatory Information Appendix (RIA) in the “RoHS compliance” section of www.3Mconnectors.com for compliance information (RIA E1 & C1 apply)

You May Also Be Interested in

Alpha Wire
MULTI-PAIR 6COND 26AWG SHLD 100'
Need more? Email Us
TE Connectivity
55A0131-24-0/2/6 1=1 FT
Need more? Email Us
TE Connectivity
55PC CABLE / THREE CONDUCTOR CABLE, JACKETED, 600 VOLT
Need more? Email Us
Belden Inc.
CABLE 3COND 30AWG CHROME 250'
Need more? Email Us
Alpha Wire
CABLE 18COND 16AWG SHLD 100'
Need more? Email Us
General Cable/Carol Brand
CABLE 15COND 22AWG GRAY 100'
Need more? Email Us
TE Connectivity
55PC CABLE
Need more? Email Us
Alpha Wire
CABLE 3COND 24AWG SLATE 100'
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess