EN
  • EN
  • DE

45110-010030-3749/10-D-3

Part No 45110-010030-3749/10-D-3
Manufacturer 3M
Catalog Rectangular Cable Assemblies
Description DBL END CBL ASY 10POS SKT 3\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Socket to Socket
Number of Positions 10
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Pitch - Cable 0.025" (0.64mm)
Length 0.250' (76.20mm, 3.00")
Features Polarizing Key
Color Gray, Ribbon
Shielding Unshielded
Cable Termination IDC
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1506765-45110-010030-3749/10-D-3
Ultra Librarian 3D Model Ultra Librarian 45110-010030-3749/10-D-3 CAD Model

Description

N

You May Also Be Interested in

Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
3M
SGL END CBL ASSY 10POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Need more? Email Us
Aries Electronics
DIP CABLE 8POS
Need more? Email Us
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Lowest to $9.8956
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.0678
Molex, LLC
MINIFIT 8 CIRCUIT 1M / Cable Assembly UL 1007 1m 16AWG Power to Power 8 to 8 POS F-F Crimp-Crimp Mini-Fit TPA2 Bag
Lowest to $76.5580

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess