EN
  • EN
  • DE

5586 210 MM X 300 MM X 2.0 MM

Part No 5586 210 MM X 300 MM X 2.0 MM
Manufacturer 3M
Catalog Thermal - Pads, Sheets
Description THERM PAD 300MMX210MM GRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Interface Pad, Sheet
Shape Rectangular
Outline 300.00mm x 210.00mm
Thickness 0.0790" (2.000mm)
Material Silicone Elastomer
Adhesive Tacky - Both Sides
Color Gray
Thermal Conductivity 1.6W/m-K
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1506829-5586 210 MM X 300 MM X 2.0 MM
Ultra Librarian 3D Model Ultra Librarian 5586 210 MM X 300 MM X 2.0 MM CAD Model

Description

N

You May Also Be Interested in

Laird Technologies, Inc.
THERM PAD 25MMX25MM W/ADH BLACK
Need more? Email Us
3M
THERMAL COND 220MMX220MM 1=1SHT
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 5X5MM W/ADH BLACK
Need more? Email Us
Laird Technologies, Inc.
THERMAL PAD TFLEX
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 5X5MM W/ADH BLACK
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 101.6MMX101.6MM GRAY
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 300MMX3MM W/ADH BLACK
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 5X5MM W/ADH BLACK
Need more? Email Us
Laird Technologies, Inc.
THERM PAD 5X5MM W/ADH BLACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess