EN
  • EN
  • DE

7100247538

Part No 7100247538
Manufacturer 3M
Catalog Tools
Description 3M XTRACTCUBITRONII NET DISC 710
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Abrasives and Surface Conditioning Products
Mfr 3M
Series Cubitron™ II
Package Bulk
Product Status Active
Type Disc
Abrasive Material Ceramic
Abrasive Grit 150
Color Purple
Diameter 8.00" (203.20mm)
Applications General Purpose
Standard Package 300 pcs
Win Source Part Number 1187641-7100247538
Ultra Librarian 3D Model Ultra Librarian 7100247538 CAD Model

Description

The 7100247538 is a purple disc from 3M's Cubitron™ II series.

  • Category: Tools - Abrasives and Surface Conditioning Products
  • Application: General Purpose
  • Package: Bulk
  • Standard Package Quantity: 300 pieces
  • Diameter: 8.00" (203.20mm)
  • Abrasive Material: Ceramic
  • Abrasive Grit: 150
  • Manufacturer: 3M
  • Status: Active
  • Threat of Fake Products: 70%

You May Also Be Interested in

TE Connectivity
HDM W/FA SMPR200F275F G CUT
Need more? Email Us
TE Connectivity
HDM W/FA EMPO180F LM & G
Need more? Email Us
Klein Tools, Inc.
ELECTRICIAN'S GLOVES - EXTRA-LAR
Need more? Email Us
Wiha
INSULATED SLIMLINE SLOTTED 4.0MM
Lowest to $2.0397
Gedore Tools, Inc.
COMBI-STEPPED KEY NO. 380150 WIT
Lowest to $1.6840
Wiha
WRENCH SET COMBINATION 7MM-15MM
Need more? Email Us
Cinch Connectivity Solutions
TOOL HAND CRIMPER MODULAR SIDE
Need more? Email Us
Klein Tools, Inc.
JOURNEYMAN LEATHER WORK GLOVES X
Need more? Email Us
TE Connectivity
EXTRACTIONTOOL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess