EN
  • EN
  • DE

8325-8000

Part No 8325-8000
Manufacturer 3M
Catalog D - Sub Connectors
Description CONN D-SUB RCPT 25P PNL MNT IDC / 25 Position D-Sub Receptacle, Female Sockets Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr 3M
Series 8300
Package Bulk
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 25
Number of Rows 2
Mounting Type Panel Mount
Shell Size, Connector Layout 3 (DB, B)
Contact Type Signal
Flange Feature Housing/Shell (Unthreaded)
Termination IDC, Ribbon Cable
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Features Feed Through
Color Gray
Dielectric Material Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Wire Gauge 26-28 AWG
Contact Material Copper Alloy
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 8325
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Names 83258000,04046719031252,DE610012838,05113842412,3M11962,4671903125,8325-8000-ND,DE610007101,7100088413,UU004887384,4046719031252
Standard Package 100
Win Source Part Number 1119768-8325-8000
Ultra Librarian 3D Model Ultra Librarian 8325-8000 CAD Model

Description

The 8300 series by 3M is a D-Sub connector that has 25 positions.

  • Series: 8300
  • Positions: 25
  • Color: Gray
  • Features: Feed-through
  • Connector Type: Receptacle with female sockets
  • Contact Type: Signal
  • Rows: Two
  • Termination: IDC ribbon cable
  • Contact Finish: Gold with a thickness of 30.0µin (0.76µm)
  • Package: Bulk
  • Standard Package: 100
  • RoHS: Compliant
  • ECCN: EAR99
  • Current Rating: 1A
  • Operating Temperature Range: -55°C ~ 105°C
  • Suitable for: Panel mount applications

You May Also Be Interested in

TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Need more? Email Us
TE Connectivity
CONN D-SUB LOCKING POST ASSEM
Need more? Email Us
Amphenol
CONN SCREWLOCK DSUB FEML M3/4-40
Need more? Email Us
Omron
CONN DSUB JACKSCREW
Need more? Email Us
ITT Cannon, LLC
CONN JACKSCREW LP SLOTTED M5
Need more? Email Us
HARTING
DSUB-SCREW-LOCK-FE-UNC/M3-13MM
Need more? Email Us
Amphenol
CONN SCREWLOCK DSUB FEML
Need more? Email Us
TE Connectivity
CONN D-SUB SCREWLOCK FEMALE .050
Need more? Email Us
Positronic
CONN D-SUB RCPT 25POS CRIMP
Lowest to $25.6285

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess