EN
  • EN
  • DE

8G26-0A-UB1-00-2.00

Part No 8G26-0A-UB1-00-2.00
Manufacturer 3M
Catalog Pluggable Cables
Description CABLE MINISAS 4X M-M 2M / 26 Position miniSAS 4x Plug to Plug 6.56' (2.00m) Black Shielded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Pluggable Cables
Mfr 3M
Series 8G26
Package Bag
Cable Connectors miniSAS 4x
Number of Positions 26
Connector Type Plug to Plug
Gender Male to Male
Fastening Type Latch Lock, Push-Pull
Features Key Slot 2-4-6 (miniSAS), Pull Tab
Cable Type Flat, Twin Axial
Usage External
Length 6.56' (2.00m)
Color Black
Shielding Shielded
Wire Gauge 30 AWG
Frequency - Max 6Gbps
Temperature Range - Operating -20°C ~ 80°C
Base Product Number 8G26
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Other Names 0-00-51115-60485-0,50051115604855,51115604855,7100007865,51115604850,8G260AUB100200,XP200020129,5111560485,XP-2000-2012-9,3M10702
Standard Package 1
Win Source Part Number 1083496-8G26-0A-UB1-00-2.00
Ultra Librarian 3D Model Ultra Librarian 8G26-0A-UB1-00-2.00 CAD Model

Description

The 1083496-8G26-0A-UB1-00-2.00 cable assembly is a male to male cable with a length of 6.56 feet (2 meters).

  • Type: Cable Assembly
  • Connector End A: Male
  • Connector End B: Male
  • Length: 6.56 feet (2 meters)
  • Cable Type: Flat, twin axial
  • Shielding: Yes
  • Application: External
  • Connectors: miniSAS 4x
  • Maximum Frequency: 6Gbps
  • Key Slot: 2-4-6 (miniSAS)
  • Pull Tab: Yes
  • Fastening Type: Latch lock, push-pull
  • Package: Bag
  • Wire Gauge: 30 AWG
  • Temperature Range: -20°C to 80°C
  • ECCN: EAR99
  • Manufacturer: 3M
  • Alternative Parts: 1410-P-17-00-1.00, 79576-2112, 1410-P-17-00-3.00, 5602-44-0142A-300 and 0795762123XP200020129

You May Also Be Interested in

3M
CABLE SATA F-F 4M
Need more? Email Us
Samtec Inc.
CABLE ASSY PCIE X1 F-M 500MM
Need more? Email Us
3M
CABLE SATA F-F 500MM
Need more? Email Us
3M
CABLE SATA F-F 1M
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
3M
CABLE QSFP28 M-M 2M
Need more? Email Us
TE Connectivity
MATE-AX/FAKRA II,CABLE ASSY
Need more? Email Us
3M
CABLE QSFP+ M-M 3M
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess