EN
  • EN
  • DE

923850-C

Part No 923850-C
Manufacturer 3M
Catalog Test, Measurement Accessories
Description Test Connectors, Probes & Testleads Probe-It 2.19 , Asst.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Nylon
Color Multiple
Connector Type Clip
Contact Material Bronze
Contact Plating Bronze
Insulation Material Nylon
Lead Free Not Applicable
Length 55.626 mm
Mount Socket
Number of Contacts 2
REACH SVHC No SVHC
RoHS Compliant
Termination Solder
Win Source Part Number 1025880-923850-C
Categories Test, Measurement Accessories
Manufacturer 3M
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 923850-C CAD Model

Description

The 3M clip connector is an electronic component designed for test and measurement accessories. This connector comes with two contacts made of bronze material and solder termination.

  • Contacts: 2
  • Contact Material: Bronze
  • Termination: Solder
  • Contact Plating: Bronze
  • Insulation Material: Nylon
  • Body Material: Nylon
  • Length: 55.626 mm
  • Mount: Socket
  • RoHS Compliant: Yes
  • Popularity: Low
  • Supply and Demand Status: Shortage

You May Also Be Interested in

NI
SBRIO-9651 SYSTEM ON MODULE, PRO
Need more? Email Us
TPI (Test Products Int)
REMOVABLE RIGHT ANGLE MIRROR
Lowest to $28.8681
Staco Energy Products Company
VARIAC BRUSH 2510 J901
Need more? Email Us
TPI (Test Products Int)
SOFT CARRYING CASE
Lowest to $0.1490
TE Connectivity
AMPLIFIER EU POWER SUPPLY PLUG
Need more? Email Us
TPI (Test Products Int)
EXTENDER SLEEVE SET
Lowest to $22.3158
Fluke Electronics
Specialized Fuse for use with Fluke Test Equipment
Need more? Email Us
3M
DYNA-COUPLER 3-INCH
Lowest to $0.8732
Panduit Corp
VERISAFE REPLACEMENT AVT SYSTEM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.0283 $93.0283
2+ $76.3305 $152.6610
3+ $73.9454 $221.8362
4+ $71.5603 $286.2412
5+ $69.1753 $345.8765
6+ $62.0189 $372.1134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess