EN
  • EN
  • DE

924964-C

Part No 924964-C
Manufacturer 3M
Catalog Test and Measurement—Test Points
Description TEST LEAD SKT TO SKT 2-9\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Configuration Socket to Socket
1st Connector Socket, Round, 0.028 ~ 0.035" (0.64 ~ 0.89mm)
2nd Connector Socket, Round, 0.028 ~ 0.035" (0.64 ~ 0.89mm)
Cable Length 2.0 ~ 9.0" (50.80 ~ 228.60mm)
Contents 20 Leads, Multiple Colors
Material - Insulation Poly-Vinyl Chloride (PVC)
Wire Gauge 26 AWG
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1507683-924964-C
Ultra Librarian 3D Model Ultra Librarian 924964-C CAD Model

Description

N

You May Also Be Interested in

3M
TEST CLIP SOIC 18 (2 X 9)
Need more? Email Us
Keystone Electronics
PC TEST POINT MINIATURE YELLOW
Lowest to $0.3657
3M
MICRO PROBE-IT RED SOLDER
Need more? Email Us
Keystone Electronics
PC TEST POINT MINIATURE BLACK
Lowest to $0.2648
Keystone Electronics
PC TEST POINT MINIATURE YELLOW
Lowest to $0.4846
3M
TEST CLIP DIP 16 (2 X 8)
Need more? Email Us
TE Connectivity
CONN TIP JACK SOLDER BLACK
Lowest to $8.1612
3M
TEST CLIP SOIC 28 (2 X 14)
Need more? Email Us
3M
TEST CLIP DIP 48 (2 X 24)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess