EN
  • EN
  • DE

94-TAPE-PRIMER-1QT

Part No 94-TAPE-PRIMER-1QT
Manufacturer 3M
Catalog OEM Parts (0 - 9)
Description 7000001584 70016054770 94 Primer Quarts Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057392-94-TAPE-PRIMER-1QT
Categories OEM Parts(0-9)
Manufacturer 3M
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 94-TAPE-PRIMER-1QT CAD Model

Description

3M Tape Primer 94 is a versatile adhesion promoter designed to improve the bond strength of 3M tapes and films to a variety of surfaces. It is specifically formulated to enhance adhesion on materials such as polyethylene, polypropylene, ABS, EPDM rubber, concrete, wood, glass, and metal. This product is supplied in a one-quart container (1QT).

Applications:

  • Automotive trim attachment
  • Signage and graphics installation
  • Appliance manufacturing
  • Construction and building materials bonding
  • General industrial tape applications

Features:

  • Enhances adhesion of 3M tapes
  • Effective on a variety of substrates
  • Quick drying
  • Easy to apply
  • Resistant to high temperatures

Benefits:

  • Ensures a strong and durable bond
  • Reduces the risk of tape failure
  • Improves the overall performance of taped assemblies
  • Simplifies the taping process
  • Increases productivity

Technical Specifications:

Color: Amber

Viscosity: Low viscosity for easy application

Solvent: Mixture of Isopropyl Alcohol, Toluene, and other proprietary solvents (consult MSDS for full details)

Coverage: Varies depending on the substrate and application method (refer to 3M technical data sheet)

Application Temperature: 50°F to 100°F (10°C to 38°C)

Dry Time: Typically 1-5 minutes (depending on temperature and humidity)

Shelf Life: Typically 12 months from the date of manufacture (store in a cool, dry place)

Application Instructions: Clean the substrate thoroughly with a suitable cleaner, such as isopropyl alcohol. Apply a thin, uniform coat of 3M Tape Primer 94 to the bonding surface using a clean cloth, brush, or applicator. Allow the primer to dry completely before applying the tape. Ensure proper ventilation during application. Consult the 3M technical data sheet and Safety Data Sheet (SDS) for complete instructions and safety information.

You May Also Be Interested in

Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
STMicroelectronics
Need more? Email Us
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Vishay
600V 8A Hyperfast TO-220 Fullpack
Lowest to $0.9794
Bi technologies
Need more? Email Us
Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess