EN
  • EN
  • DE

BL117MXXBW

Part No BL117MXXBW
Manufacturer 3M
Catalog Cables, Wires Management Accessories
Description Grafoplast Wire/cable I.d. Marking Element Strips
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Material PVC
Mount Through Hole
REACH SVHC Unknown
RoHS Compliant
Width 2.3 mm
Win Source Part Number 1160097-BL117MXXBW
Categories Cables, Wires Management Accessories
Manufacturer 3M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BL117MXXBW CAD Model

Description

The 3M 1160097-BL117MXXBW Cable Tie is a PVC material wire management accessory that has a width of 2.3 mm.

  • Mounting: Through-hole
  • RoHS Compliant: Yes
  • Popular Choice: For cable and wire management
  • Supply and Demand Status: Limited

You May Also Be Interested in

3M
SEC SPLICE KIT COLD SHRINK
Need more? Email Us
3M
CONSTANT FORCE SPRING (#5)
Need more? Email Us
Panduit Corp
CLIP T-BAR
Need more? Email Us
Panduit Corp
CUSHION SLEEVING 100 FT.
Need more? Email Us
TE Connectivity
SLDR SLEEVE WIRE-PIN 0.135" BLU / Wire to Pin Solder Sleeve Transparent - Blue 0.135" (3.43mm)
Lowest to $12.3995
Heyco Products Corporation
SUNSCREENER CLIP BLACK
Need more? Email Us
3M
Bundling Strap RF3730, .5"x8", Multi, PK24
Need more? Email Us
Panduit Corp
FIBER ENCLOSURE ADAPTER BRACKET
Need more? Email Us
TE Connectivity
CONN FLEXIBLE 3/8\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess