EN
  • EN
  • DE

NTZD3155CT1H

Part No NTZD3155CT1H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 20V SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Standard
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 540mA, 430mA
Maximum Rds On at Id,Vgs 550 mOhm @ 540mA, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 2.5nC @ 4.5V
Max Input Capacitance 150pF @ 16V
Maximum Power Dissipation 250mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563-6
Win Source Part Number 060711-NTZD3155CT1H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTZD3155CT1H CAD Model

Description

The NTZD3155CT1H from ON Semiconductor is a high-performance, dual N-Channel MOSFET that provides efficient power management solutions for a wide range of applications. This compact and versatile component is designed to meet the stringent requirements of modern electronic devices, offering low on-resistance, high-speed switching, and a small surface-mount package for space-constrained applications.

Key Features

  • Low On-Resistance: The NTZD3155CT1H boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in operation.
  • High-Speed Switching: With its capacity for high-speed switching, this MOSFET is ideal for high-frequency applications, ensuring minimal delays and fast response times.
  • Dual N-Channel Configuration: The dual N-Channel setup allows for the integration of two independent transistors within a single package, saving space and simplifying circuit design.
  • ESD Protection: This device comes with built-in electrostatic discharge (ESD) protection, safeguarding the MOSFET from damage due to static electricity and enhancing its durability.
  • Small Footprint: Housed in a compact SOT-563 package, the NTZD3155CT1H is perfect for portable and space-sensitive applications, without compromising on performance.

Applications

The NTZD3155CT1H is suitable for a diverse range of applications, including:

  • Power Management in Portable Devices
  • DC/DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Control Circuits
  • Switching Regulators

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDS) 20V
Continuous Drain Current (ID) 540 mA
Power Dissipation (PD) 250 mW
RDS(on) 260 mΩ @ VGS = 4.5V
Package SOT-563

With its robust design and impressive electrical characteristics, the NTZD3155CT1H from ON Semiconductor is a reliable choice for designers looking to optimize power efficiency and performance in their electronic projects.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1379 $57.9180
1,025+ $0.1132 $116.0300
1,580+ $0.1097 $173.3260
2,180+ $0.1062 $231.5160
2,820+ $0.1026 $289.3320
3,770+ $0.0919 $346.4630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess