EN
  • EN
  • DE
  • IT

DP190-GRAY-400ML

Part No DP190-GRAY-400ML
Manufacturer 3M
Catalog OEM Parts (C - E)
Description 62355335308 S/w DP-190 Gry Epxy Adhesive 400 Ml Duo-pak
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087618-DP190-GRAY-400ML
Categories OEM Parts(C-E)
Manufacturer 3M
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DP190-GRAY-400ML CAD Model

Description

The 3M 1087618-DP190-GRAY-400ML is an OEM part that is used in electronic devices.

  • Popularity: Low popularity
  • Supply and Demand: Shortage
  • Manufacturer: 3M
  • Compliance: Non-compliant with RoHS

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
Molex, LLC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess