EN
  • EN
  • DE

N10214-52B2PC

Part No N10214-52B2PC
Manufacturer 3M
Catalog D - Shaped Connectors - Centronics
Description CONN RCPT 14POS R/A SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Outer Shroud Contacts
Connector Type Receptacle
Number of Positions 14
Number of Rows 2
Mounting Type Panel Mount, Through Hole, Right Angle
Termination Solder
Flange Feature Housing/Shell (M2.5)
Features Board Lock, Shielded
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1623232-N10214-52B2PC
Ultra Librarian 3D Model Ultra Librarian N10214-52B2PC CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RECEPT VERT 80POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET VERT 120POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HDR 100POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HDR 68POS 1.27MM
Need more? Email Us
TE Connectivity
CONN BTB HD PLUG 40POS R/A SLDR
Need more? Email Us
Hirose Electric Co Ltd
CONN BTB RCPT 120POS R/A SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER VERT 32POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 80POS 1.27MM
Need more? Email Us
TE Connectivity
CONN BTB HD RCPT 30POS R/A SLDR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess