EN
  • EN
  • DE

N2516-5002RB

Part No N2516-5002RB
Manufacturer 3M
Catalog Headers & Wire Housings
Description N2516-5002RB 3M Electronic Solutions Division Headers & Wire Housings 16P R/A SOLDER TAIL HIGH TEMP datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer 3M
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Four Wall Header
Number of Positions 16 Position
Pitch 2.54 mm (0.1 in)
Number of Rows 2 Row
Row Spacing 5.79 mm (0.228 in)
Mounting Style PCB Mount
Termination Style Solder Pin
Mounting Angle Right Angle
Contact Gender Pin (Male)
Contact Plating Gold
Mating Post Length 6.17 mm (0.243 in)
Termination Post Length 2.84 mm (0.112 in)
Series 2500
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 105 C
Brand 3M Electronic Solutions Division
Contact Material Copper
Current Rating 1.75 A
Flammability Rating UL 94 V-0
Housing Color Black
Housing Material Polyester
Insulation Resistance 1 GOhms
Latching Type Unlatched
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 560
Subcategory Headers & Wire Housings
Voltage Rating 1 kV
Part # Aliases 05111162725 7100243262 7100243262
Unit Weight 0.072029 oz
Ultra Librarian 3D Model Ultra Librarian N2516-5002RB CAD Model

You May Also Be Interested in

Molex, LLC
Headers & Wire Housings BOX HDR 3 PIN
Lowest to $0.8357
Molex, LLC
Headers & Wire Housings 4 CKT VERT HEADER
Lowest to $0.1892
JST Sales America Inc.
Headers & Wire Housings XH HEADER (TOP)
Lowest to $0.0378
JST Sales America Inc.
Headers & Wire Housings Connector Header Through Hole 11 position
Lowest to $0.1701
Molex, LLC
Headers & Wire Housings MICRO-FIT 3.0 HDR 03P RA
Lowest to $0.6156
Molex, LLC
Headers & Wire Housings 2mm MicroLatch Vrt Square Pin 12Ckt
Lowest to $0.2727
Molex, LLC
Headers & Wire Housings WTB Header SR Vert. 2 Crcts Gold Over Nickel NAT
Lowest to $2.0302
Molex, LLC
Headers & Wire Housings 10 CKT VERT HEADER
Lowest to $5.0618
Samtec Inc.
Headers & Wire Housings Classic PCB Header Strips, 0.100" pitch
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 560 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess