EN
  • EN
  • DE

N3433-5203RB

Part No N3433-5203RB
Manufacturer 3M
Catalog Rectangular Connectors
Description CONN HEADER R/A 50POS 2.54MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 26 Weeks
Features Connector Header Through Hole, Right Angle 50 position 0.100" (2.54mm)
Manufacturer 3M
Series 3000
Package Bulk
Operating Temperature Range -55°C ~ 105°C
Mounting Through Hole, Right Angle
Family Name N3433
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 00051111645376, 00051111945506, 05111164537, 05111194550, 5111164537, 51111645376, 5111194550, 51111945506, 7010397770, 80001237801, 80400058378, N3433-5503RB, N3433-5503RB-ND, N34335203RB, XP700004268
Quantity per package 150
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928671-N3433-5203RB
Ultra Librarian 3D Model Ultra Librarian N3433-5203RB CAD Model

Description

The 3M 928671-N3433-5203RB is a 50-position, right-angle connector header with through-hole mounting.

  • Series: 3000
  • Operating Temperature: -55°C to 105°C
  • Positions: 50
  • Mounting Type: Through Hole
  • Package: Bulk
  • Pieces per Package: 150
  • Family Name: N3433
  • Category: Connectors
  • REACH: Unaffected
  • Estimated Production Lead Time: 26 weeks
  • ECCN: EAR99
  • HTSUS: 8536.69.4040

You May Also Be Interested in

Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6972 $61.5776
19+ $6.3157 $119.9983
29+ $6.1183 $177.4307
40+ $5.9210 $236.8400
51+ $5.7236 $291.9036
68+ $5.1314 $348.9352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess