EN
  • EN
  • DE

N3869-6002-RB

Part No N3869-6002-RB
Manufacturer 3M
Catalog Circular Connectors - Housings
Description CONN HEADER VERT 6POS 2.54MM  /  Connector Header Through Hole 6 position 0.100" (2.54mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr 3M
Series 3000
Package Tray
Product Status Obsolete
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 6
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Number of Positions Loaded All
Style Board to Board or Cable
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Length - Mating 0.240" (6.10mm)
Contact Length - Post 0.112" (2.84mm)
Overall Contact Length 0.652" (16.56mm)
Insulation Height 0.680" (17.27mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0µin (0.76µm)
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Features Keying Slot, Mounting Flange
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 1.75A
Contact Finish Thickness - Post 200.0µin (5.08µm)
Base Product Number N3869
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 80001256595,-N3869-6002-RB
Standard Package 500
Win Source Part Number 1081435-N3869-6002-RB
Ultra Librarian 3D Model Ultra Librarian N3869-6002-RB CAD Model

Description

The 3M 1081435-N3869-6002-RB is a rectangular connector header with male pins.

  • Positions: 6
  • Keying: Slot with Mounting Flange
  • Shrouding: 4 Walls
  • Pitch-Mating: 0.100 inches (2.54mm)
  • Contact Finish (Mating): Gold
  • Contact Finish Thickness (Mating): 30.0μin (0.76μm)
  • Contact Finish (Post): Tin
  • Contact Finish Thickness (Post): 200.0μin (5.08μm)
  • Mounting Type: Through-Hole
  • Current Rating: 1.75A

You May Also Be Interested in

Souriau-Sunbank by Eaton
CONN PLUG HSG MALE 12POS INLINE
Need more? Email Us
TE Connectivity
CONN RCP HSG FMALE 14POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 3POS INLINE
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG FMALE 7POS PNL MT
Need more? Email Us
Phoenix Contact
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Need more? Email Us
Milnec
38999 SERIES III RECEPTACLE
Need more? Email Us
Amphenol
CONN PLUG HSG FMALE 3POS INLINE
Need more? Email Us
TE Connectivity
CONN RCPT HSNG FMALE 8POS PNL MT
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess