EN
  • EN
  • DE

SJP7401-1-1/2-50-BLACK

Part No SJP7401-1-1/2-50-BLACK
Manufacturer 3M
Catalog Reclosable Fasteners
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Reclosable Fasteners
Mfr 3M
Series SJP7401
Package Roll
Product Status Obsolete
Type Hook and Loop - Loop Only
Length 150.00' (45.72m)
Width 1.500" (38.10mm)
Mounting Type Sew On
Material Polyamide (PA), Nylon
Color Black
Base Product Number SJP7401
Other Names 00-051111-92928-5,051111-92928,70-0067-1504-2,70006715042,SJP740111250BLACK
Standard Package 14
MSL Level Not Applicable
ECCN EAR99
HTSUS 5806.10.2400
Win Source Part Number 1275182-SJP7401-1-1/2-50-BLACK
Ultra Librarian 3D Model Ultra Librarian SJP7401-1-1/2-50-BLACK CAD Model

Description

The 3M 1275182-SJP7401-1-1/2-50-BLACK is a hook and loop - loop only that is part of the SJP7401 series.

  • Color: Black
  • Package: Roll
  • Length: 150.00' (45.72m)
  • Standard Package: 14
  • Material: Polyamide (PA), Nylon
  • Width: 1.500" (38.10mm)
  • Diameter: Not Applicable
  • Mounting Type: Not Applicable
  • MSL Level: Not Applicable
  • HTSUS: 5806.10.2400
  • Other Names: 00-051111-92928-5, 051111-92928, 70-0067-1504-2, 70006715042, SJP740111250BLACK

You May Also Be Interested in

3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess