EN
  • EN
  • DE

SSQ-110-23-G-D-RA

Part No SSQ-110-23-G-D-RA
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSQ
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 20
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 20.0µin (0.51µm)
Insulation Color Black
Insulation Height 0.195" (4.95mm)
Contact Length - Post 0.300" (7.62mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Gold
Voltage Rating 465VAC, 655VDC
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Contact Finish Thickness - Post 3.00µin (0.076µm)
Base Product Number SSQ-110
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1289934-SSQ-110-23-G-D-RA
Ultra Librarian 3D Model Ultra Librarian SSQ-110-23-G-D-RA CAD Model

Description

The SSQ-110-23-G-D-RA is a high-quality, 2.54 mm square post socket strip from Samtec, designed for demanding board-to-board applications. This particular model features 10 contacts per row, arranged in a double row configuration, and a right-angle termination. The gold plating on the contacts ensures a reliable and durable connection, making it suitable for applications requiring consistent performance.

Applications

  • Board-to-board connections: The primary application is creating robust and space-efficient board-to-board interconnections.
  • Datacom and telecom equipment: Used in high-speed data transmission systems.
  • Medical equipment: Employed in devices where signal integrity and reliability are critical.
  • Industrial automation: Found in control systems and industrial machinery requiring dependable connections.
  • Testing and measurement equipment: Suitable for use in devices that require precise and repeatable connections.

Features

  • 2.54 mm pitch: Standard pitch allows for compatibility with a wide range of mating connectors and PCBs.
  • Double row: Offers higher density of connections in a compact space.
  • 10 contacts per row: Provides a total of 20 contacts for signal or power transmission.
  • Right-angle termination: Enables connections to be made perpendicular to the PCB.
  • Gold-plated contacts: Ensures excellent conductivity and resistance to corrosion, maximizing signal integrity and durability.
  • High-temperature plastic insulator: Withstands reflow soldering processes without deformation or damage.

Benefits

  • Reliable connection: Gold-plated contacts guarantee a stable and low-resistance connection, minimizing signal loss and ensuring consistent performance.
  • Space-saving design: The compact form factor and right-angle termination make it ideal for applications where board space is limited.
  • Durable construction: The robust materials and construction ensure a long lifespan, even in harsh environments.
  • Versatile application: Suitable for a wide range of applications due to its standard pitch and reliable performance.
  • Easy integration: The right-angle termination simplifies assembly and integration into existing systems.

Additional Details

The SSQ series from Samtec is known for its reliability and versatility. The insulator material is typically a high-temperature thermoplastic, allowing for reflow soldering. The current rating is generally around 3A per contact. This particular part is RoHS compliant, ensuring it meets environmental standards. The mating connector is typically a terminal strip or a discrete wire connector. It is essential to verify the exact specifications in the manufacturer's datasheet to ensure compatibility with your specific application.

You May Also Be Interested in

CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 34 position 2.54mm
Lowest to $0.1572
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess