EN
  • EN
  • DE

SPD08-200-RB-TR

Part No SPD08-200-RB-TR
Manufacturer 3M
Catalog Card Edge Connectors - Edgeboard Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Mfr 3M
Series SPD08
Card Type Non Specified - Dual Edge
Gender Female
Number of Positions 200
Card Thickness 0.062" (1.57mm)
Number of Rows 2
Pitch 0.031" (0.80mm)
Read Out Dual
Features Board Guide
Mounting SMD (SMT)
Termination Solder
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Contact Type Cantilever
Color Black
Temperature Range - Operating -55°C ~ 125°C
Material - Insulation Liquid Crystal Polymer (LCP), Glass Filled
Base Product Number SPD08
Other Names 3M12045DKR,SPD08200RBTR,3M12045DKRINACTIVE,3M12045TR,3M12045DKR
Standard Package 600
MSL Level 1 (Unlimited)
ECCN EAR99
Win Source Part Number 1294254-SPD08-200-RB-TR
Ultra Librarian 3D Model Ultra Librarian SPD08-200-RB-TR CAD Model

Description

The SPD08-200-RB-TR is a dual edge, female card edge connector manufactured by 3M.

  • Contact Type: Cantilever
  • Positions: 200
  • Pitch: 0.031 inches
  • Feature: Board guide
  • Termination: Solder
  • Contact Finish: Gold with a thickness of 30.0µin
  • Contact Material: Copper Alloy
  • Insulation Material: Liquid Crystal Polymer (LCP), glass filled
  • Mountable: SMD (SMT)
  • Temperature Range: -55°C to 125°C
  • Package: Includes 600 connectors

You May Also Be Interested in

Amphenol
CONN PCI EXP FMALE 164POS GOLD / 164 Position Female Connector PCI Express™ Gold Black
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FMALE 60POS 0.100 / 60 Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black
Lowest to $4.3619
TE Connectivity
CONN PCI EXP FMALE 36POS 0.039 / 36 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Lowest to $3.4926
Amphenol
CONN PCI EXP FMALE 36POS 0.039
Need more? Email Us
TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
TE Connectivity
CONN M.2 FMALE 67POS 0.020 GOLD / 67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020" (0.50mm) Black
Lowest to $11.7000
TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black
Need more? Email Us
TE Connectivity
CABLE REC ASSY, 84 P, VERT, SLIV
Lowest to $2.5450

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess