EN
  • EN
  • DE

TMS320DM8167SCYG2

Part No TMS320DM8167SCYG2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSR 1031FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 1GHz DSP, 1.2GHz ARM
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 1.5MB
Voltage - I/O 1.5V, 1.8V, 3.3V
Voltage - Core 1.00V
Temperature Range - Operating 0°C to 95°C (TJ)
Mounting SMD (SMT)
Case / Package 1031-FCBGA (25x25)
Win Source Part Number 213179-TMS320DM8167SCYG2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM8167SCYG2 CAD Model

Description

The TMS320DM8167SCYG2 is a high-performance digital media processor from Texas Instruments, designed to meet the rigorous demands of modern multimedia applications. This processor is a part of the TMS320DM816x DaVinci™ video processors family, which is known for delivering exceptional video, imaging, and graphics capabilities.

Key Features

  • High-Performance Processing: Equipped with a multicore architecture that includes an ARM Cortex-A8 core and a TMS320C674x DSP core, this processor provides a balance of control and signal processing capabilities, making it ideal for a wide range of applications.
  • Integrated Video Processing: The device features a high-definition video processing subsystem, supporting multiple codecs and delivering superior video quality for applications such as surveillance, streaming media, and video conferencing.
  • Advanced Graphics: With an integrated SGX530 3D graphics engine, the TMS320DM8167SCYG2 is capable of rendering high-quality graphics for user interfaces and gaming applications, ensuring a rich visual experience.
  • Extensive Connectivity: This processor provides a range of connectivity options, including multiple PCIe, Gigabit Ethernet MACs, HDMI, and SATA 2.0 interfaces, facilitating easy integration into a variety of system designs.
  • Low Power Consumption: Designed with power efficiency in mind, the processor supports various power-saving modes, making it suitable for portable and battery-powered devices.

Applications

The versatility of the TMS320DM8167SCYG2 makes it suitable for a diverse array of applications, such as:

  • Advanced digital signage
  • High-definition video conferencing systems
  • Media servers and home gateways
  • Security and surveillance systems
  • Medical imaging
  • Automotive infotainment

Conclusion

With its robust processing capabilities, integrated video and graphics engines, and a comprehensive set of peripherals, the Texas Instruments TMS320DM8167SCYG2 stands out as a powerful solution for developers looking to create advanced digital media products. Its ability to handle complex multimedia tasks while maintaining power efficiency makes it a highly valuable component in the digital media landscape.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FLOATING POINT
Lowest to $38.7110
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.8577
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.9403 $66.9403
2+ $54.9254 $109.8508
3+ $53.2090 $159.6270
4+ $51.4926 $205.9704
6+ $49.7762 $298.6572
7+ $44.6269 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess