EN
  • EN
  • DE

LM339A-SR

Part No LM339A-SR
Manufacturer 3Peak
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969978-LM339A-SR
Categories OEM Parts(J-L)
Manufacturer 3Peak
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM339A-SR CAD Model

Description

The LM339A-SR is a quad differential comparator manufactured by 3Peak. It consists of four independent voltage comparators in a single package, designed to compare two input voltages and output a digital signal indicating which voltage is higher. This comparator is widely used in various electronic circuits for voltage monitoring, threshold detection, and signal conditioning.

Applications:

  • Voltage monitoring
  • Threshold detection
  • Zero-crossing detection
  • Relay driving
  • Oscillator circuits

Features:

  • Quad comparator: Contains four independent comparators in one package.
  • Single supply operation: Can operate from a single positive voltage supply.
  • Low input bias current: Minimizes loading effects on input signals.
  • High open-loop gain: Provides sharp and accurate switching characteristics.
  • Wide supply voltage range: Operates over a broad range of supply voltages.

Benefits:

  • Reduced component count: Integrates four comparators into a single IC.
  • Simplified power supply design: Operates from a single supply voltage.
  • Accurate voltage detection: Provides reliable and precise voltage comparison.
  • Versatile application: Suitable for a wide range of comparator applications.
  • Cost-effective solution: Offers a low-cost solution for voltage comparison needs.

Additional Details:

The LM339A-SR is typically available in a small outline package (SOP) for surface mount assembly. Key specifications include input offset voltage, input bias current, response time, and supply voltage range. This comparator is commonly used in applications such as over-voltage protection circuits, under-voltage detection, and window comparators. Designers should refer to the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper operation and optimal performance. The open-collector output allows for flexible interfacing with different logic levels and external circuits.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Linear Technology
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $124.3230
Micrel
Need more? Email Us
AVX Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
560+ $0.0894 $50.0640
1,365+ $0.0734 $100.1910
2,110+ $0.0711 $150.0210
2,910+ $0.0688 $200.2080
3,760+ $0.0665 $250.0400
5,035+ $0.0596 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess