EN
  • EN
  • DE

AS2830M6E-07/TR-LF

Part No AS2830M6E-07/TR-LF
Manufacturer A1semi
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer A1semi
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817800-AS2830M6E-07/TR-LF
Ultra Librarian 3D Model Ultra Librarian AS2830M6E-07/TR-LF CAD Model

Description

The AS2830M6E-07/TR-LF is a power management IC (PMIC) manufactured by A1semi. It is designed to efficiently manage power distribution in a variety of electronic devices.

Applications:

  • Power management in portable devices
  • Battery charging circuits
  • Voltage regulation
  • Power distribution in embedded systems

Features:

  • Multiple voltage rails
  • High efficiency DC-DC converters
  • Integrated battery charger
  • Overvoltage protection
  • Overcurrent protection
  • Thermal shutdown protection
  • Available in a small form factor package

Benefits:

  • Efficient power management for extended battery life
  • Reduces component count and board space
  • Protects the system from electrical faults
  • Simplifies power supply design

Technical Specifications:

Due to the limited availability of public information, specific technical details are not easily accessible. However, generally, power management ICs like this will include the following types of specs:

  • Input Voltage Range: Varies depending on configuration.
  • Output Voltage Range: Multiple rails, typically adjustable
  • Output Current: Varies depending on the specific rail.
  • Switching Frequency: Internal oscillator manages the switching frequency.
  • Quiescent Current: Low quiescent current for power saving.
  • Operating Temperature Range: Usually industrial temperature range (-40°C to +85°C).
  • Package: Small form factor package (likely a QFN or similar).

The /TR-LF suffix usually indicates Tape and Reel packaging and Lead-Free compliance.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess