Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065757-IP3061
Categories OEM Parts(F-I)
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IP3061 CAD Model

Description

The ABB Embedded Power IP3061 is an OEM part that is designed for use in a variety of electronic applications.

  • RoHS: Compliant

You May Also Be Interested in

GOOD-ARK Electronics
Rectifier Diode Schottky 60V 5A 3-Pin(2+Tab) TO-277 T/R
Need more? Email Us
ECAD model for GSGC0560S
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HMTSW-102-24-SM-S-240
TDK-Lambda Americas Inc.
Programmable Power Supplies, 2U Rack Mount, Output: 10400W, 0 to 80V, Standard type
Need more? Email Us
ECAD model for GSP80-130-3P208
Taiwan Semiconductor
Diode 800V 3A Efficient Rectifier SMB
Need more? Email Us
ECAD model for HS3KB R4
Renesas Electronics America
IC REG CTRLR DDR 2OUT 28SSOP / series Controller, DDR Voltage Regulator IC 2 Output 28-SSOP/QSOP
Need more? Email Us
ECAD model for ISL6444CA-T
Bourns Inc.
XFMR 3.3-5V/3.3-15V,350MA PK TR / 250µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Lowest to $2.4327
ECAD model for HCTSM80101AAL-E1
ON Semiconductor
DIODE SCHOTTKY 650V TO220-2 / Diode Silicon Carbide Schottky 650 V 8.8A (DC) Through Hole TO-220-2L
Lowest to $3.6364
ECAD model for FFSP0665A
Schurter Inc.
PWR ENT RCPT IEC320-C14 / Power Entry Connector Receptacle, Male Blades IEC 320-C14
Need more? Email Us
ECAD model for GSF1.0123.01
Eaton / Cutler Hammer
GJS8200AAM - Eaton Cutler-Hammer 200 AMP 4 POLE INDUSTRIAL CIRCUIT BREAKER
Need more? Email Us
ECAD model for GJS8200AAM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention