EN
  • EN
  • DE

LMC2012TP-102J-C

Part No LMC2012TP-102J-C
Manufacturer ABCO ELECTRONICS CO.LTD
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ABCO ELECTRONICS CO.LTD
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827921-LMC2012TP-102J-C
Ultra Librarian 3D Model Ultra Librarian LMC2012TP-102J-C CAD Model

Description

The LMC2012TP-102J-C is a multilayer ceramic chip inductor manufactured by ABCO ELECTRONICS CO. LTD. It is designed for various high-frequency applications where small size, high performance, and reliable operation are required. This inductor is commonly used in RF circuits, wireless communication devices, and signal processing applications.

Applications

  • RF Circuits: Used in impedance matching networks, filters, and tuning circuits in RF transmitters and receivers.
  • Wireless Communication: Employed in Bluetooth, Wi-Fi, and Zigbee modules for impedance matching and signal filtering.
  • Mobile Devices: Incorporated in antenna matching networks and RF front-end circuits of smartphones and tablets.
  • Signal Processing: Used in filters, oscillators, and other signal processing circuits.
  • High-Frequency Applications: Suitable for a wide range of high-frequency applications where small size and high performance are critical.

Features

  • Small Size: Compact 2012 package size (2.0 x 1.2 mm) for high-density mounting on circuit boards.
  • High Q-Factor: Provides low insertion loss and high efficiency in RF circuits, minimizing power dissipation.
  • Tight Inductance Tolerance: Offers a tight inductance tolerance for precise circuit performance and stability.
  • High Self-Resonant Frequency (SRF): Exhibits a high SRF, enabling operation at high frequencies without significant performance degradation.
  • Surface Mount Technology (SMT): Designed for automated assembly using surface mount technology, simplifying manufacturing processes.

Benefits

  • Miniaturization: Enables the design of smaller and more compact electronic devices, saving valuable board space.
  • Improved Performance: High Q-factor and tight inductance tolerance enhance circuit performance and stability, leading to more reliable operation.
  • Reduced Power Losses: Low insertion loss minimizes power dissipation in RF circuits, improving energy efficiency.
  • Simplified Assembly: Surface mount technology simplifies the assembly process, reducing manufacturing costs and improving production efficiency.
  • Reliable Operation: Designed for long-term reliability in demanding environments, ensuring consistent performance over time.

Additional Details

The LMC2012TP-102J-C is housed in a small surface-mount 2012 package (2.0mm x 1.2mm). The inductance value is 1000nH or 1uH, denoted by '102'. The 'J' indicates a tolerance of ±5%. Always refer to the manufacturer's datasheet for complete specifications including inductance, Q-factor, SRF, DCR (DC resistance), and current rating. The Q-factor measures the inductor's efficiency. The SRF is the frequency at which the inductor's impedance becomes resistive. The DCR impacts power dissipation, and the current rating indicates the maximum safe current. Proper impedance matching is essential for optimal RF circuit performance. This inductor is utilized in various consumer electronics, communication systems, and industrial devices where compactness, high performance and reliability are paramount.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess