EN
  • EN
  • DE

S-1003NA16I-M5T1U

Part No S-1003NA16I-M5T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr ABLIC Inc.
Series S-1003
Package Tape & Reel
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 1.6V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-1003
Other Names 1662-1116-6,1662-1116-1,1662-1116-2,S-1003NA16I-M5T1U
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1252803-S-1003NA16I-M5T1U
Ultra Librarian 3D Model Ultra Librarian S-1003NA16I-M5T1U CAD Model

Description

The S-1003NA16I-M5T1U is a positive voltage regulator IC from ABLIC U.S.A. Inc. This regulator is designed to provide a stable 1.6V output, even when the input voltage or load current varies. Part of the S-1003 series, it emphasizes low current consumption and high accuracy, making it well-suited for battery-operated devices and other efficiency-sensitive applications.

Applications

  • Battery-powered portable devices: Optimized for minimal power consumption, extending battery life in devices like smartphones, tablets, and MP3 players.
  • Wearable electronics: Ideal for wearables where small size and high efficiency are critical.
  • IoT (Internet of Things) devices: Powers sensors, actuators, and other IoT components that require a stable and efficient voltage supply.
  • Microcontroller power supply: Provides a regulated voltage for microcontrollers, ensuring reliable operation.
  • Wireless communication modules: Regulates voltage for RF transceivers and other wireless components.

Features

  • Output Voltage: Fixed 1.6V output voltage.
  • High Output Voltage Accuracy: Provides a precise and stable output voltage.
  • Low Supply Current: Minimizes power dissipation, improving efficiency.
  • Input Voltage Range: Supports a range of input voltages.
  • Small Package: Available in a compact package for space-constrained applications.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.

Benefits

  • Extended Battery Life: Low quiescent current significantly extends the operating time of battery-powered devices.
  • Stable Output Voltage: Ensures consistent performance of connected devices.
  • Compact Design: Small form factor allows for integration into miniaturized devices.
  • Reliable Operation: Overcurrent protection enhances the regulator's robustness and protects downstream components.
  • Simplified Design: Fixed output voltage simplifies circuit design.

Additional Details

The S-1003NA16I-M5T1U is typically available in a small surface-mount package, such as SOT-23 or similar. Refer to the datasheet for detailed specifications, including dropout voltage, quiescent current, and thermal characteristics. It is designed to be stable with ceramic output capacitors, reducing the bill of materials and solution size.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess