EN
  • EN
  • DE

S-1313A19-A4T1U3

Part No S-1313A19-A4T1U3
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.9V 200MA HSNT4-A  /  Linear Voltage Regulator IC Positive Fixed 1 Output 200mA HSNT-4-A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr ABLIC Inc.
Series S-1313
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.9V
Voltage Dropout (Max) 0.58V @ 100mA
Current - Output 200mA
Current - Quiescent (Iq) 1.35 µA
Control Features Enable
Protection Features Overcurrent, Thermal Shutdown
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 4-SMD, Flat Lead Exposed Pad
Supplier Device Package HSNT-4-A
Base Product Number S-1313
Other Names 1662-2984-2,1662-2984-1,S-1313A19-A4T1U3,1662-2984-6
Standard Package 10,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1247571-S-1313A19-A4T1U3
Ultra Librarian 3D Model Ultra Librarian S-1313A19-A4T1U3 CAD Model

Description

The S-1313A19-A4T1U3 is a voltage regulator produced by ABLIC U.S.A. Inc. This regulator is specifically designed to provide a stable and accurate output voltage, making it suitable for a broad array of electronic applications. It integrates several protective mechanisms and is optimized for efficiency, catering to the increasing power demands of modern electronic systems.

Applications

  • Portable consumer electronics: Commonly used in devices like MP3 players, digital cameras, and handheld gaming consoles to maintain stable voltage and extend battery life.
  • Wireless communication equipment: Suitable for use in Bluetooth devices, Wi-Fi modules, and other wireless communication systems, ensuring reliable operation.
  • Wearable technology: Ideal for smartwatches, fitness trackers, and other wearable devices that require efficient and stable power management.
  • Embedded systems: Provides a stable voltage supply for microcontrollers and other components in embedded systems and industrial control applications.
  • Low-power sensors: Well-suited for battery-powered sensors and monitoring devices that require minimal power consumption.

Features

  • High-precision voltage regulation: Offers a stable and accurate output voltage, ensuring reliable operation of connected devices.
  • Low quiescent current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Overcurrent protection (OCP): Protects the regulator and connected devices from damage due to excessive current flow.
  • Thermal shutdown protection (TSD): Prevents damage from overheating by automatically shutting down the regulator when the temperature exceeds a safe limit.
  • Compact package size: Allows for easy integration into small and portable electronic devices.

Benefits

  • Improved system reliability: Stable voltage regulation enhances the reliability of electronic systems by preventing voltage fluctuations and ensuring consistent performance.
  • Extended battery life: Low quiescent current minimizes power consumption, thereby extending the operating time of battery-powered devices.
  • Enhanced protection: Overcurrent and thermal shutdown protection features safeguard the regulator and connected devices from potential damage.
  • Simplified design: The compact package and integrated features simplify the design process, reducing the time and effort required to implement voltage regulation.
  • Cost-effective solution: Provides a reliable and efficient voltage regulation solution at a competitive price point.

Additional Details

The S-1313A19-A4T1U3 is engineered with advanced circuit technology to reduce noise and ensure stable performance under varying load conditions. Its precise voltage regulation and comprehensive protection capabilities make it an excellent choice for applications where dependable power delivery is crucial. Furthermore, this device is compliant with RoHS standards, ensuring it meets all relevant environmental regulations. Its efficiency and precision make it a versatile choice for modern electronic designs.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess