EN
  • EN
  • DE

S-1323B44PF-N9DTFU

Part No S-1323B44PF-N9DTFU
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 4.4V 150MA SNT4A  /  Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SNT-4A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr ABLIC Inc.
Series S-1323
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6.5V
Voltage - Output (Min/Fixed) 4.4V
Voltage Dropout (Max) 0.65V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 1 µA
Current - Supply (Max) 90 µA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 4-SMD, Flat Leads
Supplier Device Package SNT-4A
Base Product Number S-1323
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1247195-S-1323B44PF-N9DTFU
Ultra Librarian 3D Model Ultra Librarian S-1323B44PF-N9DTFU CAD Model

Description

The S-1323B44PF-N9DTFU is a high-accuracy voltage regulator manufactured by ABLIC U.S.A. Inc. This voltage regulator is designed to provide a stable and precise output voltage, making it suitable for a variety of applications where consistent power delivery is critical. It integrates advanced functionalities to enhance performance and reliability, catering to the demands of modern electronic devices.

Applications

  • Power management systems: The S-1323B44PF-N9DTFU is used in power management circuits to regulate voltage levels, ensuring efficient and stable power delivery to various components.
  • Battery-powered devices: It is ideal for use in battery-operated devices, such as smartphones, tablets, and wearables, to maintain a consistent voltage supply and prolong battery life.
  • Industrial control systems: In industrial settings, the voltage regulator helps maintain stable voltage levels for sensitive equipment and control systems, reducing the risk of malfunctions and downtime.
  • Medical devices: Precision voltage regulation is crucial in medical equipment, and the S-1323B44PF-N9DTFU is utilized to ensure accurate and reliable performance of these devices.
  • Automotive electronics: The robust design of this voltage regulator makes it suitable for automotive applications, where stable power delivery is essential for various electronic systems.

Features

  • High-accuracy voltage regulation: Provides a precise and stable output voltage, ensuring reliable operation of connected devices.
  • Low quiescent current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Overcurrent protection: Protects the regulator and connected devices from damage due to excessive current.
  • Thermal shutdown protection: Prevents damage from overheating by automatically shutting down the regulator when the temperature exceeds a safe level.
  • Compact package: Available in a small form factor, allowing for easy integration into space-constrained applications.

Benefits

  • Improved system reliability: Stable voltage regulation enhances the reliability of electronic systems by preventing voltage fluctuations and ensuring consistent performance.
  • Extended battery life: Low quiescent current minimizes power consumption, extending the operating time of battery-powered devices.
  • Enhanced protection: Overcurrent and thermal shutdown protection features safeguard the regulator and connected devices from potential damage.
  • Simplified design: The compact package and integrated features simplify the design process, reducing the time and effort required to implement voltage regulation.
  • Cost-effective solution: Provides a reliable and efficient voltage regulation solution at a competitive cost.

Additional Details

The S-1323B44PF-N9DTFU is designed with advanced circuit technology to minimize noise and ensure stable operation under varying load conditions. Its high-accuracy voltage regulation and comprehensive protection features make it an ideal choice for a wide range of applications where reliable power delivery is critical. The device is also RoHS compliant, ensuring it meets environmental standards.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess