EN
  • EN
  • DE

S-1701S5015-M5T1G

Part No S-1701S5015-M5T1G
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV BATTERY 1OUT SOT23-5  /  series Converter, Battery Powered Devices Voltage Regulator IC 1 Output SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Product Status Not For New Designs
Applications Converter, Battery Powered Devices
Voltage - Input 2V ~ 6.5V
Number of Outputs 1
Voltage - Output 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-1701
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244598-S-1701S5015-M5T1G
Ultra Librarian 3D Model Ultra Librarian S-1701S5015-M5T1G CAD Model

Description

The S-1701S5015-M5T1G is a voltage detector IC manufactured by ABLIC U.S.A. Inc. This IC is designed to monitor voltage levels in electronic circuits and provide a reset signal to microcontrollers or other devices when the voltage drops below a predefined threshold. It is commonly used in applications where stable voltage levels are critical for reliable operation.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers when the supply voltage drops below a safe level.
  • Battery Monitoring: Used in battery-powered devices to monitor the battery voltage and prevent deep discharge.
  • Power Management Systems: Ensures stable voltage levels in power supplies and voltage regulators.
  • Industrial Equipment: Monitors power supply voltages in industrial control systems to prevent system failures.
  • Automotive Electronics: Used in automotive systems for voltage monitoring and reset functions.
  • Consumer Electronics: Employed in various consumer electronic devices for power management and protection.

Features

  • High-Precision Voltage Detection: Accurately detects voltage levels with minimal error.
  • Ultra-Low Current Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Small Package Size: Available in a compact package suitable for space-constrained applications.
  • Wide Operating Voltage Range: Supports a broad range of input voltages.
  • Open-Drain Output: Features an open-drain output for flexible interfacing with other circuits.
  • Hysteresis: Incorporates hysteresis to prevent oscillation near the threshold voltage.

Benefits

  • Improved System Reliability: Ensures stable operation by detecting and responding to voltage drops.
  • Extended Battery Life: Low current consumption maximizes battery life in portable devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits with minimal external components.
  • Compact and Efficient: Small package and low power consumption make it ideal for portable applications.
  • Accurate Voltage Monitoring: Provides reliable and accurate voltage detection.

Technical Specifications

The S-1701S5015-M5T1G is designed for a wide range of voltage monitoring applications. Key specifications include:

  • Detection Voltage: 5.0V.
  • Accuracy: Typically ±1.5%.
  • Operating Voltage Range: 0.65V to 10V.
  • Current Consumption: Typically 0.2 μA.
  • Operating Temperature: -40°C to +85°C.
  • Package: SOT-23-5.

You May Also Be Interested in

Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess