EN
  • EN
  • DE

S-1701U5042-U5T1G

Part No S-1701U5042-U5T1G
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV BATTERY 1OUT SOT89-5  /  series Converter, Battery Powered Devices Voltage Regulator IC 1 Output SOT-89-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Product Status Not For New Designs
Applications Converter, Battery Powered Devices
Voltage - Input 2V ~ 6.5V
Number of Outputs 1
Voltage - Output 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SOT-89-5/6
Supplier Device Package SOT-89-5
Base Product Number S-1701
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244624-S-1701U5042-U5T1G
Ultra Librarian 3D Model Ultra Librarian S-1701U5042-U5T1G CAD Model

Description

The S-1701U5042-U5T1G is a voltage detector IC from ABLIC U.S.A. Inc. This device is designed to monitor the voltage level of an electronic circuit and trigger an output when the voltage falls below a predetermined threshold. This is critical for protecting circuits from undervoltage conditions, ensuring stable operation, and preventing data corruption or hardware damage.

Applications

  • Microcontroller Reset Circuits: Provides a reset signal to microcontrollers upon detecting a voltage drop, preventing erratic behavior and ensuring proper initialization.
  • Battery Management Systems: Monitors battery voltage to prevent deep discharge, which can damage the battery and shorten its lifespan.
  • Power Supply Monitoring: Ensures stable voltage levels in power supplies and voltage regulators, protecting downstream components from damage due to undervoltage conditions.
  • Portable Electronic Devices: Used in devices like smartphones, tablets, and wearables to protect against malfunctions caused by low voltage.
  • Industrial Control Systems: Monitors power supply voltages in industrial equipment to prevent system failures and ensure reliable operation.
  • Automotive Electronics: Implemented in automotive systems for voltage monitoring and reset functions, enhancing safety and reliability.

Features

  • High Accuracy: Provides precise voltage detection, ensuring accurate triggering of the output signal.
  • Low Current Consumption: Minimizes power usage, making it suitable for battery-powered applications where energy efficiency is paramount.
  • Small Package Size: The compact package allows for easy integration into space-constrained applications.
  • Wide Operating Voltage Range: Supports a broad range of input voltages, offering design flexibility.
  • Open-Drain Output: Provides a flexible interface for connecting to various circuits and systems.
  • Hysteresis: Incorporates hysteresis to prevent oscillations near the threshold voltage, ensuring stable and reliable operation.

Benefits

  • Improved System Reliability: Ensures stable and reliable operation by detecting and responding to voltage drops.
  • Extended Battery Life: Low current consumption maximizes battery life in portable devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits with minimal external components.
  • Compact and Efficient: Small package and low power consumption make it ideal for portable applications.
  • Accurate Voltage Monitoring: Provides reliable and accurate voltage detection, protecting sensitive electronic components.

Technical Specifications

The S-1701U5042-U5T1G is designed to meet the demands of modern voltage monitoring applications. Key specifications include:

  • Detection Voltage: 5.0V.
  • Accuracy: Typically ±1.5%.
  • Operating Voltage Range: 0.7 V to 10 V.
  • Current Consumption: Typically 0.2 μA.
  • Operating Temperature: -40°C to +85°C.
  • Package: SOT-23-5.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess