EN
  • EN
  • DE

S-80945CLNB-G7FT2U

Part No S-80945CLNB-G7FT2U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr ABLIC Inc.
Series S-809xxC
Package Tape & Reel (TR)
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 4.5V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 18ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-82A, SOT-343
Supplier Device Package SC-82AB
Base Product Number S-80945
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1251167-S-80945CLNB-G7FT2U
Ultra Librarian 3D Model Ultra Librarian S-80945CLNB-G7FT2U CAD Model

Description

The S-80945CLNB-G7FT2U is a voltage detector IC manufactured by ABLIC U.S.A. Inc. It is designed to monitor voltage levels in electronic circuits and provide an output signal when the voltage drops below a specific threshold. This device is crucial for ensuring the stable and reliable operation of electronic systems by protecting components from undervoltage conditions.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers when the supply voltage falls below a critical level.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and maintain system integrity.
  • Power Supply Monitoring: Detects voltage drops or failures in power supplies, triggering protective measures or alerts.
  • Memory Backup Systems: Ensures data integrity by switching to backup power when the main power supply fails.
  • Over-Discharge Protection: Prevents over-discharge in lithium-ion and other battery types, extending battery lifespan.

Features:

  • High-Accuracy Voltage Detection: Provides precise voltage monitoring for reliable operation.
  • Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Small Package Size: Allows for compact circuit designs.
  • Wide Operating Temperature Range: Operates reliably in various environmental conditions.
  • N-Channel Open Drain Output: Compatible with various logic circuits.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions due to undervoltage conditions.
  • Extended Battery Life: Reduces power consumption, leading to longer battery life in portable devices.
  • Protection of Sensitive Components: Prevents damage to electronic components from voltage fluctuations.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single IC.
  • Cost-Effective Solution: Provides a reliable and affordable voltage monitoring solution.

The S-80945CLNB-G7FT2U features a detection voltage of 4.5V. The low current consumption makes this part suitable for battery-powered applications, ensuring minimal drain on the battery. The small package size enables its use in space-constrained applications, and it provides an accurate output signal when voltage thresholds are breached.

Technical Specifications:

  • Detection Voltage: 4.5V
  • Output Type: N-Channel Open Drain
  • Operating Voltage: Varies (Refer to datasheet)
  • Operating Temperature: -40°C to +85°C (Typical)

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess