EN
  • EN
  • DE

LELEM3225T100K-10U

Part No LELEM3225T100K-10U
Manufacturer Taiyo Yuden
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case 1210
Manufacturer Taiyo Yuden
Manufacturer Homepage www.t-yuden.com/
RoHS State Request Verification
Win Source Part Number 754200-LELEM3225T100K-10U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LELEM3225T100K-10U CAD Model

Description

The LELEM3225T100K-10U is a multilayer ceramic chip inductor manufactured by Taiyo Yuden. It is designed for high-frequency applications, providing inductance in a small form factor. Commonly used in RF circuits, wireless communication devices, and signal processing, this inductor stands out for its performance characteristics.

Applications

  • RF Circuits: Used for impedance matching and filtering in RF amplifiers and receivers.
  • Wireless Communication Devices: Applied in Bluetooth modules, Wi-Fi devices, and cellular communication systems.
  • Mobile Phones: Implemented in antenna matching networks and RF front-end circuits.
  • Filters: Designed for bandpass, low-pass, and high-pass filters in signal processing applications.
  • High-Frequency Oscillators: Utilized in oscillators to ensure stable frequency output.

Features

  • Multilayer Construction: Enhances inductance value and provides stable performance.
  • Small Size: Designed for compact applications, minimizing board space usage.
  • High Self-Resonant Frequency (SRF): Operates at high frequencies without significant signal loss.
  • Tight Tolerance: Offers accurate inductance values for precise circuit performance.
  • Surface Mount Technology (SMT): Enables efficient and automated assembly on circuit boards.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits

  • Stable Inductance: Maintains a consistent inductance value over a wide frequency range.
  • Reduced Losses: High Q-factor minimizes energy losses in high-frequency circuits.
  • Compact Design: Small size facilitates high-density circuit designs, optimizing board space.
  • Easy Assembly: Surface mount package simplifies automated assembly processes, reducing manufacturing costs.
  • Reliable Performance: Robust construction ensures long-term reliability and consistent performance.

Additional Details

The LELEM3225T100K-10U has an inductance value of 10 microhenries (10µH). The 'K' indicates a tolerance, typically +/-10%. It's housed in a 3225 package, referring to its physical dimensions (3.2mm x 2.5mm). The component exhibits a high self-resonant frequency (SRF), allowing for efficient high-frequency operation. Key specifications include its DC resistance (DCR), saturation current, and Q-factor, all crucial for specific application considerations. This inductor is designed for reflow soldering and adheres to environmental safety standards through RoHS compliance. Suitable for a variety of high-frequency applications, it is especially beneficial in miniaturized devices and RF front-end modules where precision and size are critical.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess