EN
  • EN
  • DE

S-818A60AMC-BHOT2G

Part No S-818A60AMC-BHOT2G
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 6V 300MA SOT23-5  /  Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr ABLIC Inc.
Series S-818
Package Tape & Reel (TR)
Product Status Not For New Designs
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 10V
Voltage - Output (Min/Fixed) 6V
Voltage Dropout (Max) 0.2V @ 60mA
Current - Output 300mA
Current - Quiescent (Iq) 500 nA
Current - Supply (Max) 40 µA
PSRR 45dB (100Hz)
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-818
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1245225-S-818A60AMC-BHOT2G
Ultra Librarian 3D Model Ultra Librarian S-818A60AMC-BHOT2G CAD Model

Description

The S-818A60AMC-BHOT2G is a high-precision voltage detector IC manufactured by ABLIC U.S.A. Inc. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a predefined threshold. Its key features include low power consumption, high accuracy, and a small package size, making it suitable for various applications, especially those requiring efficient power management and system stability.

Applications:

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers when the supply voltage falls below the operating threshold, preventing program errors and ensuring proper system initialization.
  • Battery Monitoring in Portable Devices: Monitors battery voltage levels to prevent deep discharge, extending battery life and ensuring reliable operation in devices like smartphones, tablets, and wearables.
  • Power Management Systems: Monitors the output voltage of voltage regulators, providing feedback for maintaining stable and efficient power delivery in various electronic systems.
  • Data Integrity Protection: Protects data stored in memory devices by triggering a reset or shutdown when the voltage drops below a safe level, preventing data corruption.
  • Industrial Control Systems: Provides voltage monitoring for critical components in industrial equipment, ensuring safe and reliable operation.

Features:

  • High-Precision Voltage Detection: Offers accurate voltage detection with a typical detection voltage of 6.0V.
  • Ultra-Low Current Consumption: Minimizes power consumption, making it ideal for battery-powered applications where energy efficiency is crucial.
  • Small Package Size: Available in a compact SOT-23-5 package, enabling high-density circuit designs and space savings.
  • Built-in Hysteresis: Prevents output chattering during voltage transitions, ensuring a stable and reliable reset signal.
  • Open-Drain Output: Provides flexibility in circuit design and allows for easy interface with various microcontroller and logic circuits.

Benefits:

  • Enhanced System Reliability: Provides reliable voltage monitoring and reset functionality, ensuring stable and predictable system behavior.
  • Extended Battery Life: Low current consumption maximizes battery life in portable devices, reducing the frequency of battery replacements or recharges.
  • Reduced Board Space: Small package size allows for compact circuit designs, minimizing the overall size and cost of electronic products.
  • Simplified Circuit Design: Integrated features and functionality simplify circuit design and reduce the number of external components required.
  • Improved System Protection: Protects sensitive electronic components from damage due to voltage fluctuations or power supply anomalies.

Technical Specifications:

  • Detection Voltage: 6.0 V
  • Operating Voltage: Specified in datasheet
  • Operating Temperature: Specified in datasheet
  • Package: SOT-23-5

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess