EN
  • EN
  • DE

S-8211CAE-M5T1U

Part No S-8211CAE-M5T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CEL SOT23-5 / Battery Battery Protection IC Lithium Ion/Polymer SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr ABLIC Inc.
Series S-8211C
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-8211
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253630-S-8211CAE-M5T1U
Ultra Librarian 3D Model Ultra Librarian S-8211CAE-M5T1U CAD Model

Description

The S-8211CAE-M5T1U is a single-cell lithium-ion battery protection IC from ABLIC U.S.A. Inc. It is designed to safeguard lithium-ion batteries from overcharging, over-discharging, and overcurrent situations. This IC is well-suited for compact portable devices requiring reliable battery protection.

Applications

  • Single-cell lithium-ion battery packs
  • Wearable devices (smartwatches, fitness trackers)
  • Bluetooth headsets
  • Portable audio players
  • Small IoT devices

Features

  • Overcharge protection
  • Overdischarge protection
  • Overcurrent protection
  • Short-circuit protection
  • High-accuracy voltage detection
  • Small package: SOT-23-5

Benefits

  • Enhanced Battery Safety: Provides robust protection against common battery failure modes.
  • Prolonged Battery Life: Prevents irreversible damage, thus extending the overall usable life of the battery.
  • Improved Device Reliability: Enhances the stability and safety of the end product by preventing battery-related issues.
  • Compact Form Factor: The small package is ideal for applications where board space is at a premium.
  • Simplified Design: Reduces the complexity of the battery management system.

Additional Details

The S-8211CAE-M5T1U integrates multiple protection features in a compact form factor. The overcharge detection circuit prevents damage from excessive charging voltages. The overdischarge detection circuit prevents the battery from being drained below a safe voltage level, protecting the battery from deep discharge damage. The overcurrent detection protects against excessive current draw, preventing overheating and potential damage to the battery and connected circuitry. The short-circuit protection provides an immediate shutdown in the event of a short circuit, preventing catastrophic failure. Typically, this IC is used in conjunction with external MOSFETs to disconnect the battery from the charging or discharging circuit when a fault condition is detected. The exact voltage thresholds for overcharge and overdischarge protection, as well as the current limits for overcurrent protection, are specific to the S-8211CAE model and should be verified in the datasheet.

You May Also Be Interested in

Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess