EN
  • EN
  • DE

S-8213AAK-M6T1U

Part No S-8213AAK-M6T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2-3C SOT23-6 / Battery Battery Protection IC Lithium Ion SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Product Status Not For New Designs
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 3
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number S-8213
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253722-S-8213AAK-M6T1U
Ultra Librarian 3D Model Ultra Librarian S-8213AAK-M6T1U CAD Model

Description

The S-8213 series from ABLIC U.S.A. Inc. is a group of protection ICs specifically designed for 2- to 4-cell lithium-ion rechargeable batteries. These ICs incorporate high-accuracy voltage detection circuits and delay circuits to safeguard multi-cell lithium-ion batteries against overcharge, overdischarge, and overcurrent conditions. The S-8213AAK-M6T1U is a specific version within this series with customized voltage and current protection levels.

Applications:

  • Multi-cell Lithium-ion battery packs
  • Power tools
  • Laptop computers
  • Cordless vacuum cleaners
  • Backup power systems

Features:

  • Overcharge Detection: Monitors the voltage of each battery cell to prevent overcharging and potential damage.
  • Overdischarge Detection: Prevents battery cells from being discharged below a safe voltage level, preserving battery capacity and lifespan.
  • Overcurrent Detection: Detects excessive current flow during charging or discharging, protecting the battery and connected electronics.
  • High-Accuracy Voltage Detection: Enables precise voltage monitoring for reliable battery protection.
  • Low Current Consumption: Reduces the IC's own power consumption, extending the battery's operational life.
  • Compact Package: Offered in a small package, suitable for integration into space-constrained applications.

Benefits:

  • Prolonged Battery Lifespan: Prevents overcharge, overdischarge, and overcurrent conditions, extending the overall lifespan of lithium-ion batteries.
  • Enhanced Safety: Protects batteries and connected devices from damage caused by abnormal voltage or current levels.
  • Improved Reliability: Ensures stable and reliable operation of battery-powered devices.
  • Simplified Integration: Compact package simplifies integration into a variety of applications.
  • Cost-Effective Protection: Provides comprehensive battery protection through a single integrated circuit.

Additional Details:

The S-8213AAK-M6T1U usually includes individual cell monitoring and balancing features. The specific voltage detection thresholds and delay times are adjusted based on the application's specific requirements. Refer to the ABLIC datasheet for detailed electrical characteristics, package dimensions, and example application circuits.

You May Also Be Interested in

Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess