EN
  • EN
  • DE

S-8356Q18MC-OYDT2G

Part No S-8356Q18MC-OYDT2G
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST SOT23-5  /  Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Product Status Not For New Designs
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 0.9V ~ 10V
Frequency - Switching 600kHz
Duty Cycle (Max) 78%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-8356
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250508-S-8356Q18MC-OYDT2G
Ultra Librarian 3D Model Ultra Librarian S-8356Q18MC-OYDT2G CAD Model

Description

The S-8356Q18MC-OYDT2G is a high-precision voltage detector IC manufactured by ABLIC U.S.A. Inc. It is designed to monitor the voltage of a power supply and generate a reset signal when the voltage falls below a specific threshold. The IC is characterized by its low current consumption, high accuracy, and small package size, making it suitable for battery-powered devices and other applications where power efficiency and space are critical.

Applications:

  • Microcontroller and microprocessor reset circuits
  • Power monitoring in battery-powered devices (e.g., portable electronics, IoT devices)
  • System power management
  • Voltage monitoring in power supplies
  • Over-voltage and under-voltage protection

Features:

  • High-accuracy detection voltage: ±1.0%
  • Ultra-low current consumption: 250 nA (typical)
  • Operating voltage range: 0.8 V to 5.5 V
  • Detection voltage: 1.8V (Nominal, based on part number, needs confirmation)
  • Output type: N-channel open-drain
  • Package: SOT-23-5
  • Operating temperature range: -40°C to +85°C

Benefits:

  • Reliable system reset: Provides a precise and reliable reset signal, preventing malfunctions due to voltage drops.
  • Extended battery life: Minimizes power consumption, extending the operating time of battery-powered devices.
  • Simple circuit design: The open-drain output allows for easy integration with other components.
  • Compact size: Saves valuable board space, making it suitable for space-constrained applications.
  • Wide operating voltage range: Can be used in a variety of applications with different voltage requirements.

Additional Details:

The S-8356Q18MC-OYDT2G features a built-in hysteresis to prevent chattering near the detection threshold. The open-drain output requires an external pull-up resistor. The 1.8V nominal detection voltage (inferred from the Q18 designation) needs to be confirmed with the datasheet. This voltage detector is a good choice for applications requiring accurate voltage monitoring with minimal power consumption. The small SOT-23-5 package allows for high-density board layouts.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess