EN
  • EN
  • DE

S-8521C32MC-BTRT2G

Part No S-8521C32MC-BTRT2G
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK SOT23-5  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr ABLIC Inc.
Package Tape & Reel (TR)
Product Status Not For New Designs
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.5V ~ 10V
Frequency - Switching 60kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number S-8521
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250623-S-8521C32MC-BTRT2G
Ultra Librarian 3D Model Ultra Librarian S-8521C32MC-BTRT2G CAD Model

Description

The S-8521C32MC-BTRT2G is a voltage detector IC manufactured by ABLIC U.S.A. Inc. This IC is specifically designed to monitor voltage levels and provide a reset signal to microcontrollers or other digital circuits when the voltage falls below a predetermined threshold. The 'C32' indicates a detection voltage of 3.2V, making it suitable for systems operating at or near this voltage level. It comes in a compact SOT-23-5 package.

Applications

  • Microcontroller Reset Circuits: Ensuring proper initialization of microcontrollers by providing a reset signal during power-up or voltage dips.
  • Battery Monitoring in Portable Devices: Preventing deep discharge of batteries by shutting down the device when the battery voltage reaches a critical level.
  • Power Supply Monitoring: Detecting power supply failures or voltage irregularities in electronic systems.
  • Industrial Automation: Monitoring voltage levels in industrial control systems to ensure reliable operation of machinery and equipment.
  • Automotive Electronics: Protecting electronic components in automotive applications from voltage fluctuations and ensuring safe operation.

Features

  • High-Accuracy Detection Voltage: Offers precise voltage monitoring with minimal deviation from the specified threshold of 3.2V.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Hysteresis: Includes hysteresis to prevent oscillations or false triggering of the reset signal due to noise or minor voltage fluctuations.
  • Small Package Size (SOT-23-5): Allows for compact circuit designs and easy integration into various electronic devices.
  • Wide Operating Temperature Range: Ensures reliable performance in a broad range of environmental conditions.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by voltage drops, ensuring stable and predictable operation.
  • Extended Battery Life: Reduces power consumption, leading to longer battery life in portable electronic devices.
  • Enhanced Component Protection: Safeguards sensitive electronic components from damage due to undervoltage conditions.
  • Simplified Circuit Design: Simplifies circuit design by providing a dedicated voltage monitoring and reset function in a single IC.
  • Cost-Effective Solution: Offers a reliable and affordable voltage detection solution for a variety of applications.

Additional Details

The S-8521 series voltage detectors provide a variety of detection voltage options to meet the specific requirements of different applications. The hysteresis feature helps to prevent false triggering caused by noise or voltage fluctuations. The output type (N-channel open drain or CMOS output) is selectable, allowing for flexibility in circuit design. The SOT-23-5 package is a commonly used surface-mount package, making it easy to solder and integrate into printed circuit boards. This voltage detector is designed for applications where precise voltage monitoring and reliable reset functionality are critical.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess