EN
  • EN
  • DE

S-1135C18-M5T1S

Part No S-1135C18-M5T1S
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089579-S-1135C18-M5T1S
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-1135C18-M5T1S CAD Model

Description

The ABLIC U.S.A. Inc. S-1135C18-M5T1S is a high-precision and ultra-low current consumption voltage regulator. Designed specifically for low-power applications, it delivers a stable and accurate output voltage while minimizing energy loss, making it ideal for battery-operated devices and energy-efficient systems.

Applications

  • Low-Power Wireless Devices: Provides stable power for Bluetooth Low Energy (BLE) devices, Zigbee modules, and other wireless communication devices.
  • Portable Medical Equipment: Used in glucose meters, heart rate monitors, and other portable medical devices requiring precise voltage regulation and low power consumption.
  • Wearable Technology: Powers smartwatches, fitness trackers, and other wearable electronics.
  • IoT Sensors: Regulates voltage in sensor nodes for environmental monitoring, smart agriculture, and other IoT applications.
  • Memory Backup Circuits: Provides backup power to maintain data integrity in memory devices during power outages.

Features

  • High Output Voltage Accuracy: Ensures a stable and precise output voltage, improving the reliability of connected circuits.
  • Ultra-Low Current Consumption: Minimizes power loss and extends battery life.
  • Low Dropout Voltage: Enables the regulator to operate efficiently with a small difference between the input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected components from damage caused by excessive current.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Compact SOT-23-5 Package: Allows for space-saving designs in portable and miniaturized devices.

Benefits

  • Extended Battery Life: Ultra-low current consumption significantly prolongs the operating time of battery-powered devices.
  • Improved System Reliability: High output voltage accuracy ensures stable and reliable operation of connected circuits.
  • Enhanced Energy Efficiency: Low dropout voltage maximizes the efficiency of power conversion.
  • Robust Protection: Overcurrent and thermal shutdown protection safeguards the regulator and connected components.
  • Small Form Factor: Compact package allows for integration into small and portable devices.

Additional Details

The S-1135C18-M5T1S has a fixed output voltage of 1.8V with high accuracy. It offers extremely low quiescent current. It typically operates with an input voltage range of 2.0V to 5.5V. This voltage regulator is housed in a space-saving SOT-23-5 package. Its operating temperature range spans from -40°C to +85°C. This component finds common usage in applications such as low-power RF modules, sensor interfaces, and portable instrumentation, where low power consumption and accurate voltage regulation are crucial design considerations.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess