EN
  • EN
  • DE

S-1135D15-M5T1S

Part No S-1135D15-M5T1S
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089583-S-1135D15-M5T1S
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-1135D15-M5T1S CAD Model

Description

The S-1135D15-M5T1S is a positive voltage regulator IC manufactured by ABLIC U.S.A. Inc. It's specifically designed to provide a stable 1.5V output voltage, making it suitable for powering a wide range of electronic components and devices. Its key features include low current consumption, a small package size, and integrated protection circuits, all contributing to efficient and reliable power management.

Applications

  • Powering microcontrollers and digital logic: Provides a stable 1.5V supply required by many low-power microcontrollers.
  • Voltage regulation in portable devices: Ideal for smartphones, tablets, and wearables.
  • Post-regulation in DC-DC converter circuits: Enhances output voltage precision and stability.
  • Power supply for sensors and analog circuitry: Guarantees a clean and reliable voltage source for accurate sensor readings.
  • Battery-operated equipment: Designed for low power consumption to extend battery lifespan.

Features

  • Output Voltage: Fixed 1.5V output.
  • Input Voltage Range: Wide input voltage range for versatile power source compatibility.
  • Low Quiescent Current: Minimizes power consumption for extended battery life.
  • Overcurrent Protection: Safeguards the regulator and downstream circuits from excessive current.
  • Small Package: Enables compact designs in space-constrained applications.
  • High Ripple Rejection: Effectively filters input voltage ripple for a stable output.
  • Thermal Shutdown Protection: Prevents damage from overheating conditions.

Benefits

  • Stable and Reliable Power: Provides a consistent 1.5V output, ensuring stable operation of connected devices.
  • Energy Efficiency: Low quiescent current optimizes power usage, extending battery life.
  • Compact Footprint: Small package allows for integration into tightly packed circuit boards.
  • Enhanced Protection: Overcurrent and thermal shutdown features improve reliability and prevent damage.
  • Simplified Design: Fixed output voltage streamlines circuit design and reduces component count.
  • Clean Output: High ripple rejection contributes to a cleaner and more stable output voltage.

Additional Details

The S-1135D15-M5T1S is specifically designed for use in low-power applications where stable voltage regulation is crucial. The integrated protection features ensure reliable operation even under fault conditions. The low dropout voltage enables the regulator to maintain regulation even when the input voltage approaches the output voltage. Specific specifications include a typical quiescent current in the microamp range and an operating temperature range suitable for various environments. The device is also RoHS compliant.

You May Also Be Interested in

Shikues
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0428
STMicroelectronics
Lowest to $2.6115
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 317 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess