EN
  • EN
  • DE

S-19212B33A-E6T1U

Part No S-19212B33A-E6T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Description LDO Regulator Positive 3.3V 250mA 6-Pin HSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089675-S-19212B33A-E6T1U
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-19212B33A-E6T1U CAD Model

Description

The S-19212B33A-E6T1U is a voltage regulator manufactured by ABLIC U.S.A. Inc. It is engineered to provide a stable and accurate 3.3V output voltage, making it suitable for a wide range of applications that require a precisely regulated power supply.

Applications

  • Microcontrollers: Provides stable power for microcontrollers in various embedded systems.
  • Sensors: Used to regulate voltage for sensors in IoT devices and industrial applications.
  • Memory Devices: Powers memory chips requiring a stable 3.3V supply.
  • Communication Modules: Supplies voltage for Bluetooth, Wi-Fi, and other wireless communication modules.
  • Portable Devices: Ideal for battery-powered devices like handheld instruments and portable media players.

Features

  • High Output Voltage Accuracy: Maintains a precise 3.3V output voltage under varying conditions.
  • Low Quiescent Current: Minimizes power consumption when in standby or low-load conditions.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit.
  • Thermal Shutdown Protection: Shuts down the regulator if the internal temperature exceeds a safe limit.
  • Small Package Size: Enables compact designs in space-constrained applications.

Benefits

  • Stable Performance: Ensures consistent operation of connected components through a stable voltage supply.
  • Extended Battery Life: Low quiescent current helps to maximize battery life in portable devices.
  • Increased System Reliability: Protection features guard against common electrical faults.
  • Compact Integration: Small form factor facilitates integration into portable electronics.
  • Simplified Design: Easy to implement with minimal external components required.

Additional Details

The S-19212B33A-E6T1U operates over a specific input voltage range and is designed with a low dropout voltage characteristic, which allows it to maintain regulation even when the input voltage approaches the output voltage level. This regulator comes in a compact package such as SOT-23-6. The device is also designed to minimize output voltage ripple and noise, providing a clean power supply for sensitive electronic components.

You May Also Be Interested in

Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Shikues
Lowest to $0.0428
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4826 $57.9120
295+ $0.3961 $116.8495
455+ $0.3836 $174.5380
625+ $0.3712 $232.0000
805+ $0.3589 $288.9145
1,080+ $0.3218 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess