EN
  • EN
  • DE

S-19400A33A-K8T2U4

Part No S-19400A33A-K8T2U4
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Description Volt Supervisor Detector 3.366V 0.9V to 6V 8-Pin TMSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089685-S-19400A33A-K8T2U4
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-19400A33A-K8T2U4 CAD Model

Description

The S-19400A33A-K8T2U4 is a voltage detector manufactured by ABLIC U.S.A. Inc. Voltage detectors are essential components in electronic systems, designed to monitor voltage levels and trigger a response when the voltage falls below a predetermined threshold. These devices are commonly used to prevent damage to sensitive components, initiate reset sequences in microcontrollers, or manage power consumption in battery-powered devices. ABLIC is known for its highly efficient and precise voltage detectors, often characterized by low current consumption and small form factors.

Applications

  • Microcontroller Reset Circuits: Ensuring reliable microcontroller operation by resetting the device when the supply voltage drops below a safe operating level.
  • Battery Monitoring in Portable Devices: Protecting batteries from deep discharge by shutting down the system when the battery voltage is critically low.
  • Power Management Systems: Monitoring voltage rails and initiating power sequencing or shutdown procedures in response to voltage anomalies.
  • Overvoltage and Undervoltage Protection: Safeguarding sensitive electronic components from damage caused by voltage fluctuations outside the specified range.
  • Industrial Control Systems: Monitoring critical voltage levels within industrial equipment to prevent malfunctions or hazardous conditions.

Features

  • High-Accuracy Voltage Detection: Provides precise monitoring of voltage levels with minimal error.
  • Ultra-Low Current Consumption: Minimizes power drain, making it suitable for battery-powered and energy-sensitive applications.
  • Small Package Size: Enables compact designs and integration into space-constrained applications.
  • Wide Operating Temperature Range: Ensures reliable operation across a broad range of environmental conditions.
  • Hysteresis Characteristics: Prevents output oscillation or chattering near the detection threshold, enhancing stability.

Benefits

  • Enhanced System Reliability: Prevents system failures and data corruption caused by voltage fluctuations.
  • Prolonged Battery Life: Reduces power consumption in portable electronic devices, extending their operational lifespan.
  • Protection of Sensitive Components: Prevents damage to electronic components due to overvoltage or undervoltage conditions.
  • Simplified Circuit Design: Integrates voltage detection functionality into a single component, reducing complexity.
  • Improved System Safety: Ensures safe operation of electronic equipment by preventing malfunctions caused by voltage anomalies.

To obtain specific voltage threshold, output configuration, and other detailed specifications, consulting the product datasheet from ABLIC is necessary. The S-19400A33A-K8T2U4 is designed to provide reliable voltage monitoring and protection in a wide array of electronic systems.

You May Also Be Interested in

Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess