EN
  • EN
  • DE

S-57M1NBH1B-M3T1U

Part No S-57M1NBH1B-M3T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Push-Pull Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr ABLIC Inc.
Series S-57M1
Package Tape & Reel
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 4mT Trip, -4mT Release
Test Condition 25°C
Voltage - Supply 2.7V ~ 5.5V
Current - Supply (Max) 2mA
Current - Output (Max) 2mA
Output Type Push-Pull
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number S-57M1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1662-2190-1,1662-2190-2,S-57M1NBH1B-M3T1U-ND,1662-2190-6
Standard Package 3,000
Win Source Part Number 1090204-S-57M1NBH1B-M3T1U
Ultra Librarian 3D Model Ultra Librarian S-57M1NBH1B-M3T1U CAD Model

Description

The S-57M1NBH1B-M3T1U is a high-accuracy temperature sensor IC manufactured by ABLIC U.S.A. Inc. It is designed for precise temperature measurement and monitoring in a variety of applications. The IC offers low power consumption and a small package size, making it suitable for portable and battery-powered devices.

Applications

  • Wearable Devices: Used for temperature monitoring in smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Integrated into IoT sensors and devices for environmental monitoring and control.
  • Medical Equipment: Employed in medical thermometers and other medical devices requiring accurate temperature measurement.
  • Industrial Control Systems: Used for temperature sensing and control in industrial processes.
  • HVAC Systems: Incorporated into HVAC systems for precise temperature regulation.

Features

  • High Accuracy: Provides accurate temperature measurements over a wide temperature range.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Small Package Size: Enables integration into compact electronic devices.
  • Digital Output: Offers a digital output interface for easy communication with microcontrollers.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.

Benefits

  • Precise Temperature Measurement: Provides accurate and reliable temperature readings for critical applications.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Compact Design: Small package size facilitates integration into space-constrained applications.
  • Easy Integration: Digital output interface simplifies communication with other electronic components.
  • Reliable Performance: Ensures consistent and reliable performance over a wide temperature range.

Additional Details

The S-57M1NBH1B-M3T1U temperature sensor IC typically includes features such as programmable resolution, alarm functions, and calibration capabilities. It communicates with a host microcontroller via a standard digital interface, such as I2C or SPI. The IC's accuracy is specified over a particular temperature range, and its response time indicates how quickly it reacts to temperature changes. It is crucial to consult the manufacturer's datasheet for detailed specifications, application notes, and calibration procedures. Proper design considerations are necessary to minimize the impact of external factors, such as thermal gradients and self-heating, on the accuracy of the temperature measurement.

You May Also Be Interested in

Asahi Kasei Microsystems
MAG SWITCH HALL EFFECT LATCH SON / Digital Switch
Need more? Email Us
Infineon Technologies
MAG SWITCH UNIPOLAR SOT23-3
Need more? Email Us
ALPS Electric
MAGNETIC SENSOR
Lowest to $2.2978
Texas Instruments
MAGNETIC SWITCH UNIPOLAR TO92-3
Lowest to $0.3339
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Infineon Technologies
Board Mount Hall Effect / Magnetic Sensors POSITION SENS ATV
Lowest to $0.6357
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3361
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
Texas Instruments
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7664 $61.3120
185+ $0.6289 $116.3465
285+ $0.6091 $173.5935
395+ $0.5895 $232.8525
510+ $0.5699 $290.6490
680+ $0.5110 $347.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,855 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess