EN
  • EN
  • DE

S-8211CAH-I6T1U

Part No S-8211CAH-I6T1U
Manufacturer ABLIC U.S.A. Inc.
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL SNT-6A / Battery Battery Protection IC Lithium Ion/Polymer SNT-6A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr ABLIC Inc.
Series S-8211C
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Supplier Device Package SNT-6A
Base Product Number S-8211
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,000
Win Source Part Number 1090552-S-8211CAH-I6T1U
Ultra Librarian 3D Model Ultra Librarian S-8211CAH-I6T1U CAD Model

Description

The S-8211CAH-I6T1U is a single-cell lithium-ion battery protection IC manufactured by ABLIC U.S.A. Inc. This IC is designed to protect lithium-ion battery packs from overcharge, overdischarge, and overcurrent conditions, ensuring the safety and longevity of the battery and the devices they power.

Applications

  • Smartphones: Protects the lithium-ion batteries from overcharging and over-discharging which can cause damage.
  • Tablets: Used as a battery protection and management system in various tablets.
  • Wearable Devices: This is frequently used in smart watches and fitness trackers to manage the battery consumption and prevent any potential damage.
  • Portable Audio Players: Prevents overcurrent and controls battery life in devices like MP3 players and portable speakers.
  • Bluetooth Headsets: Helps to prolong battery life and safe usage in wireless earphones.

Features

  • Overcharge Detection: Constantly monitors battery voltage to prevent overcharging.
  • Overdischarge Detection: Prevents battery from deep discharging to prolong the usable lifespan.
  • Overcurrent Protection: Limits the battery current to prevent damages to device due to short circuiting or excessive loads.
  • High-Accuracy Voltage Detection: Guarantees precise monitoring to offer reliable protection.
  • Low Current Consumption: Helps extend device runtime by minimizing power drain.
  • Small Package Size: Helps with the device assembly as it takes up small area space.

Benefits

  • Enhanced Battery Safety: Safe guards from potential overheating, fires, and damages.
  • Extended Battery Life: Protects from overcharging and over-discharging issues.
  • Improved Device Reliability: Offers reliable device performance which prevents any future complications.
  • Reduced Fire Risk: Overcharging and short circuiting will have minimal risk as it has safeguards for those specific situations.
  • Compliance with Safety Regulations: Comply with battery safety regulations.

Additional Details

The S-8211CAH-I6T1U is designed to work in a small package like SOT-23-6 which is ideal for compact devices. Delay circuits are implemented to prevent false triggering. The device datasheet contain detailed information about electrical characteristics, application circuits, and how to prevent accidents. Device designers can find reference applications and other notes helpful for proper assembly into products from the ABLIC US company.

The S-8211CAH-I6T1U has several parameters that the designer must be aware such as the detection voltages for overcharge, overdischarge, and overcurrent protection to achieve optimal safety and battery performance. The product datasheet provides important data about these parameters along with operating temperatures.

You May Also Be Interested in

Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess