EN
  • EN
  • DE

ABM3C-16.384MHZ/16.384MHZ

Part No ABM3C-16.384MHZ/16.384MHZ
Manufacturer Abracon LLC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Abracon LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816429-ABM3C-16.384MHZ/16.384MHZ
Ultra Librarian 3D Model Ultra Librarian ABM3C-16.384MHZ/16.384MHZ CAD Model

Description

The ABM3C-16.384MHZ/16.384MHZ is a crystal from Abracon LLC, designed for a variety of timing and frequency control applications. This crystal provides a stable and accurate frequency source for microcontrollers, communication devices, and other electronic systems. Its compact size and robust construction make it suitable for use in demanding environments.

Applications:

  • Microcontrollers
  • Real-time clocks (RTC)
  • Communication equipment (e.g., radios, transceivers)
  • Industrial control systems
  • Consumer electronics

Features:

  • Frequency: 16.384 MHz
  • Crystal Cut: AT cut
  • Operating Temperature Range: Typically -40°C to +85°C (check datasheet for specific range)
  • Load Capacitance: Varies depending on the specific model (check datasheet)
  • Frequency Tolerance: Typically ±30 ppm (check datasheet for specific tolerance)
  • Frequency Stability: Typically ±50 ppm (check datasheet for specific stability)
  • Package: Surface mount (SMD)

Benefits:

  • Precise Frequency: Provides an accurate and stable frequency source, crucial for reliable system operation.
  • Wide Temperature Range: Suitable for use in a variety of environmental conditions.
  • Compact Size: Allows for space-saving designs in electronic devices.
  • Reliable Performance: Ensures consistent and dependable operation over its lifespan.
  • Easy Integration: Surface mount package simplifies the assembly process.

Additional Details:

The ABM3C series crystals are known for their robust construction and reliable performance. The specific load capacitance, frequency tolerance, and stability can vary, so it's essential to consult the datasheet for the exact specifications of the ABM3C-16.384MHZ/16.384MHZ crystal. This crystal is commonly used in applications where a precise and stable timing reference is required.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9730 $63.7840
18+ $6.5419 $117.7542
28+ $6.3375 $177.4500
38+ $6.1331 $233.0578
49+ $5.9286 $290.5014
66+ $5.3153 $350.8098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess