EN
  • EN
  • DE

ABM8G-28.63636MHZ-18-D2Y-T

Part No ABM8G-28.63636MHZ-18-D2Y-T
Manufacturer Abracon LLC
Catalog Crystals
Description CRYSTAL 28.63636MHZ 18PF SMD / 28.63636 MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr Abracon LLC
Series ABM8G
Package Tape & Reel
Type MHz Crystal
Frequency 28.63636 MHz
Frequency Stability ±30ppm
Frequency Tolerance ±20ppm
Load Capacitance 18pF
ESR (Equivalent Series Resistance) 50 Ohms
Operating Mode Fundamental
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.039" (1.00mm)
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.60.0060
Other Names ABM8G2863636MHZ18D2YT,535-10278-6,535-10278-1,535-10278-2
Standard Package 1,000
Win Source Part Number 991963-ABM8G-28.63636MHZ-18-D2Y-T
Ultra Librarian 3D Model Ultra Librarian ABM8G-28.63636MHZ-18-D2Y-T CAD Model

Description

The ABM8G-28.63636MHZ-18-D2Y-T is a miniature surface mount crystal from Abracon LLC, designed for a wide range of applications requiring precise frequency control. This crystal oscillator operates at a frequency of 28.63636 MHz and is known for its stability and reliability.

Applications

  • Microcontrollers: Used as a timing source for microcontrollers in embedded systems.
  • Real-Time Clocks (RTC): Provides accurate timekeeping in RTC circuits.
  • Communication Devices: Suitable for use in communication equipment like wireless transceivers and network devices.
  • Industrial Control Systems: Provides timing signals for industrial automation and control equipment.
  • Consumer Electronics: Commonly found in consumer products such as audio equipment, remote controls, and digital devices.

Features

  • Frequency: Operates at 28.63636 MHz.
  • Tolerance: ±18 ppm frequency tolerance.
  • Load Capacitance: Specified load capacitance for optimal performance.
  • Operating Temperature: Wide operating temperature range, typically -40°C to +85°C.
  • Package: Surface mount package for automated assembly.
  • Stability: Excellent frequency stability over temperature variations.

Benefits

  • Precise Timing: Ensures accurate timing signals for critical applications.
  • Reliable Performance: Provides consistent performance over a wide range of operating conditions.
  • Compact Size: Miniature package saves valuable board space.
  • Easy Integration: Surface mount design allows for easy integration into electronic circuits.
  • Cost-Effective: Provides a cost-effective solution for frequency control requirements.

Additional Details

The ABM8G series crystal is manufactured using high-quality materials and processes to ensure long-term reliability. It is designed to meet stringent industry standards for performance and environmental compliance. The crystal’s small size and robust construction make it suitable for use in harsh environments. It is RoHS compliant, ensuring it meets environmental regulations.

Technical Specifications:

Please refer to the Abracon LLC datasheet for detailed technical specifications, including frequency stability over temperature, aging characteristics, and other electrical parameters. Ensure to use the appropriate load capacitance as specified in the datasheet to achieve optimal performance.

You May Also Be Interested in

Diodes Incorporated
CRYSTAL 20.0000MHZ 16PF SMD
Lowest to $1.3789
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ3: MINI SMD X
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF TH
Need more? Email Us
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF T/H
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
ECS Inc.
MONO XTAL 10.7MHZ 4P 2PC 2.5DB
Lowest to $4.9106
ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3591 $116.7075
500+ $0.3479 $173.9500
690+ $0.3367 $232.3230
890+ $0.3255 $289.6950
1,190+ $0.2918 $347.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,920 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess