EN
  • EN
  • DE
  • IT

ACA-102-T

Part No ACA-102-T
Manufacturer Abracon LLC
Catalog RF Antennas
Description RF ANT 2.4GHZ CHIP SOLDER SMD / 2.4GHz Bluetooth, WLAN Chip RF Antenna 2.4GHz ~ 2.485GHz 0.6dBi Solder Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Abracon LLC
Package Tape & Reel
Product Status Obsolete
RF Family/Standard Bluetooth, WiFi
Frequency Group UHF (2GHz ~ 3GHz)
Frequency (Center/Band) 2.4GHz
Frequency Range 2.4GHz ~ 2.485GHz
Antenna Type Chip
Number of Bands 1
VSWR 2.6
Gain 0.6dBi
Termination Solder
Mounting Type Surface Mount
Height (Max) 0.039" (1.00mm)
Applications Bluetooth, WLAN
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.4040
Win Source Part Number 909183-ACA-102-T
Ultra Librarian 3D Model Ultra Librarian ACA-102-T CAD Model

Description

The RF Antenna with the Win Source Part Number 909183-ACA-102-T is a high-performance chip antenna designed for wireless communication applications.

  • Frequency Range: 2.4GHz to 2.485GHz
  • Applications: Bluetooth and WLAN
  • VSWR: 2.6
  • Gain: 0.6dBi
  • Mounting: Surface Mountable
  • Height: 0.039" (1.00mm)
  • Termination: Solder
  • Packaging: Tape & Reel
  • Standard Package Size: 1,000 pcs
  • Frequency Group: UHF
  • RF Standards: Bluetooth and WiFi
  • Manufacturer: Abracon LLC
  • Product Status: Obsolete

You May Also Be Interested in

Ethertronics/AVX
RF ANT 2.4GHZ CHIP SOLDER SMD
Lowest to $2.1702
Pulse
ANTENNA PATCH 15156.6 GNSS
Need more? Email Us
Pulse
ANTENNA CHIP 2.4GHZ
Lowest to $0.7321
Pulse
ANTENNA 802.11B LNG BLUTOOTH SMD
Lowest to $0.3687
Antenova
RF ANT 2.4GHZ/5GHZ PCB TRACE SLD
Lowest to $5.4849
Wurth Electronics Inc
RF ANT 2.4GHZ CHIP SOLDER SMD
Need more? Email Us
Ethertronics/AVX
RF ANTENNA WIFI/ISM/BT/ZIGBEE
Need more? Email Us
Ethertronics/AVX
RF ANT 1.561GHZ/1.575GHZ CHIP
Lowest to $1.6947
Antenova
RF ANT 1.575GHZ CHIP SOLDER SMD
Lowest to $103.2552

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess