EN
  • EN
  • DE

ASC01-2.048MHZ-EK-T3

Part No ASC01-2.048MHZ-EK-T3
Manufacturer Abracon LLC
Catalog Custom Parts (0 - A)
Description Crystal 2.048 Mhz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1185757-ASC01-2.048MHZ-EK-T3
Categories Custom Parts
Manufacturer Abracon LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ASC01-2.048MHZ-EK-T3 CAD Model

Description

The ASC01-2.048MHZ-EK-T3 is a crystal oscillator manufactured by Abracon LLC. Crystal oscillators provide stable and accurate clock signals essential for a wide range of electronic devices and systems. These oscillators utilize the piezoelectric properties of quartz crystals to generate precise frequencies.

Applications:

  • Microcontroller clock sources.
  • Real-time clocks (RTCs).
  • Frequency references for communication systems.
  • Timing circuits for industrial control equipment.
  • Signal generation in test and measurement instruments.

Features:

  • Frequency: 2.048 MHz.
  • Stability: (Consult datasheet for ppm value, typically ±20ppm to ±50ppm).
  • Operating temperature range: (Consult datasheet, but typically -40°C to +85°C).
  • Supply voltage: (Consult datasheet, commonly 3.3V or 5V).
  • Output waveform: CMOS.
  • Surface Mount Device (SMD).
  • Compact size.

Benefits:

  • Provides a highly accurate and stable clock signal.
  • Ensures reliable operation of digital circuits.
  • Maintains precise timing in real-time applications.
  • Compact size allows for integration into space-constrained designs.
  • Easy to integrate into automated assembly processes with SMT compatibility.
  • Reduces system cost by providing a reliable and accurate timing solution.

Additional Details:

The ASC01-2.048MHZ-EK-T3 crystal oscillator utilizes a quartz crystal resonator to generate a stable 2.048 MHz output frequency. The oscillator circuit includes active components to sustain oscillation and buffer the crystal output, providing a clean and stable clock signal. The datasheet specifies parameters such as frequency tolerance, frequency stability over temperature, supply voltage range, output voltage levels, and current consumption. Careful consideration of these parameters is necessary for proper integration into the target application. Proper decoupling and termination techniques should be employed to minimize noise and ensure optimal performance. Abracon LLC provides detailed specifications for the ASC01-2.048MHZ-EK-T3 in its product datasheet, including frequency stability, operating temperature range, supply voltage requirements, and output characteristics. This oscillator is often used in applications requiring a precise and stable clock source, such as communication equipment, industrial controllers, and embedded systems. The 'EK-T3' suffix might refer to specific packaging or testing characteristics, which can be confirmed via the official datasheet.

You May Also Be Interested in

Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess