EN
  • EN
  • DE

ASPI-0630HI-1R0M-T15

Part No ASPI-0630HI-1R0M-T15
Manufacturer Abracon LLC
Catalog Fixed Inductors
Description FIXED IND 1UH 11A 10 MOHM SMD / 1 µH Shielded Molded Inductor 11 A 10mOhm Max Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Abracon LLC
Series ASPI-0630HI
Package Tape & Reel
Type Molded
Material - Core Carbonyl Powder
Inductance 1 µH
Tolerance ±20%
Current Rating (Amps) 11 A
Current - Saturation (Isat) 20.5A
Shielding Shielded
DC Resistance (DCR) 10mOhm Max
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.283" L x 0.262" W (7.20mm x 6.65mm)
Height - Seated (Max) 0.118" (3.00mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names ASPI-0630HI-1R0M-T15TR,ASPI-0630HI-1R0M-T15TR-ND,ASPI-0630HI-1R0M-T15CT-ND,535-13039-6,-ASPI-0630HI-1R0M-T15CT,535-13039-2,ASPI0630HI1R0MT15,2266-ASPI-0630HI-1R0M-T15,535-13039-1,ASPI-0630HI-1R0M-T15CT,-ASPI-0630HI-1R0M-T15TR
Standard Package 1,500
Win Source Part Number 973191-ASPI-0630HI-1R0M-T15
Ultra Librarian 3D Model Ultra Librarian ASPI-0630HI-1R0M-T15 CAD Model

Description

The ASPI-0630HI-1R0M-T15 is a molded, shielded fixed inductor from Abracon LLC.

  • Inductance: 1 µH
  • Tolerance: ±20%
  • DC Resistance (DCR): 10mOhm max
  • Current Rating: 11A
  • Mounting: SMD (SMT)
  • Temperature Range: -55°C to 125°C
  • Package: Nonstandard tape and reel
  • MSL Level: 1 (unlimited)
  • REACH: REACH unaffected
  • HTSUS: 8504.50.8000
  • Other Names: ASPI-0630HI-1R0M-T15TR, ASPI-0630HI-1R0M-T15TR-ND, ASPI-0630HI-1R0M-T15CT-ND, 535-13039-6, -ASPI-0630HI-1R0M-T15CT, 535-13039-2, ASPI0630HI1R0MT15, 2266-ASPI-0630HI-1R0M-T15, 535-13039-1, ASPI-0630HI-1R0M-T15CT, -ASPI-0630HI-1R0M-T15TR

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess