EN
  • EN
  • DE

ASPI-6045S-R82N-T

Part No ASPI-6045S-R82N-T
Manufacturer Abracon LLC
Catalog Fixed Inductors
Description FIXED IND 820NH 5.9A 8 MOHM SMD / 820 nH Shielded Drum Core, Wirewound Inductor 5.9 A 8mOhm Nonstandard
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Abracon LLC
Series ASPI-6045S
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 820 nH
Tolerance ±30%
Current Rating (Amps) 5.9 A
Current - Saturation (Isat) 10.35A
Shielding Shielded
DC Resistance (DCR) 8mOhm
Frequency - Self Resonant 140MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 100 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.236" L x 0.236" W (6.00mm x 6.00mm)
Height - Seated (Max) 0.177" (4.50mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names ASPI-6045S-R82N-TTR,-ASPI-6045S-R82N-TTR,535-13047-1,ASPI-6045S-R82N-T-ND,-ASPI-6045S-R82N-TCT,ASPI-6045S-R82N-TCT-ND,ASPI6045SR82NT,535-13047-6,535-13047-2,ASPI-6045S-R82N-TTR-ND,ASPI-6045S-R82N-TCT
Standard Package 1,500
Win Source Part Number 1020796-ASPI-6045S-R82N-T
Ultra Librarian 3D Model Ultra Librarian ASPI-6045S-R82N-T CAD Model

Description

The ASPI-6045S-R82N-T from Abracon LLC is a Drum Core Fixed Inductor with 820 nH inductance and ±30% tolerance.

  • DC Resistance (DCR): 8 mOhm
  • Maximum Current: 5.9 A
  • Q @ Freq: -
  • Frequency Self-Resonant: 140MHz
  • Shielded: Yes
  • Size: 0.236" L x 0.236" W (6.00mm x 6.00mm)
  • Height: 0.177" (4.50mm)
  • Operating Temperature: -40°C to 125°C
  • Packaging: Tape and reel
  • Description: The ASPI-6045S-R82N-T is ideal for use in electronic components and devices.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2973 $57.9735
475+ $0.2439 $115.8525
735+ $0.2363 $173.6805
1,015+ $0.2287 $232.1305
1,310+ $0.2211 $289.6410
1,750+ $0.1982 $346.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess