The Abracon ASTMLPE-25-125.000MHZ-LJ-E-T3 is a surface mount crystal oscillator designed for a wide range of electronic applications requiring a stable and accurate clock signal. Manufactured by Abracon LLC, a recognized provider of frequency control, timing, synchronization, RF, connectivity, and power solutions, this oscillator is known for its reliability and performance. It is suitable for use in communication equipment, microcontrollers, and various digital circuits.
Applications
- Microcontroller clock sources
- Communication equipment (e.g., Ethernet, Wi-Fi)
- Timing circuits
- FPGA clock sources
- Real-time clocks (RTC)
Features
- 125.000 MHz output frequency
- Surface mount package
- Low jitter and phase noise
- 3.3V supply voltage
- Wide operating temperature range
Benefits
- Stable and accurate clock signal
- Easy to integrate into electronic designs
- Improved system performance
- Reliable operation over a wide temperature range
- Reduced electromagnetic interference (EMI)
Additional Details
The ASTMLPE-25-125.000MHZ-LJ-E-T3 oscillator provides a precise 125.000 MHz clock signal, crucial for synchronizing various digital components within a system. The surface mount package allows for efficient assembly using standard PCB manufacturing techniques. The oscillator is designed to operate at 3.3V and offers low jitter and phase noise characteristics, ensuring a clean and stable clock signal. Detailed electrical specifications, including frequency stability, load capacitance, and start-up time, can be found in the product datasheet provided by Abracon LLC. Proper decoupling and PCB layout techniques are recommended to minimize noise and ensure optimal performance.